location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP780 inkjet printer Colour 600 x 600 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP780
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3499B010
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:07
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
0 ppm
Paper handling
Standard media sizes
148 x 100mm 100 x 200mm 119 x 89mm 86 x 54mm 86 x 54mm 22.0 x 17.3mm
Ports & interfaces
PictBridge
Yes
Network
Wi-Fi *
Yes
Performance
Compatible memory cards
CF, Microdrive, microSDHC, miniSD, MMC, MMCmicro, MS DUO, MS PRO, MS PRO Duo, SD, SDHC, xD
Design
Market positioning *
Home & office
Display
TFT
Display diagonal
6.35 cm (2.5")
Power
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows XP SP2-3 / Vista Mac OS X v10.4 - v10.5
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 40%
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
176 mm
Depth
132.6 mm
Height
75.6 mm
Weight
940 g
Other features
Greyscale levels
256
Print technology
Dye-sublimation
Interface
USB, WiFi IEEE 802.11b
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:18:11
Uk has collected 18 expert reviews for Canon SELPHY CP780 inkjet printer Colour 600 x 600 DPI Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techradar.com
Updated:
2011-09-25 23:18:11
While most printer manufacturers seem to be phasing out their postcard printers and are no longer actively marketing their existing models, Canon is in a tiny minority launching new models. First up is the Selphy CP780. The CP780 is remarkably compact...
Good Good enhancement features, Great build quality...
Bad Image quality isnt that good, Quite expensive...
70%
pcadvisor.co.uk
Updated:
2011-09-25 23:18:11
Product Code: 3501B009AA The Canon Selphy CP780 snapshot photo printer has its problems - namely, mediocre speed and expensive, wasteful consumables. But its purchase price is very low and its design is simple, making it a good choice for light home...
Bottom line The Canon Selphy CP780 is a cheap and nearly idiot-proof snapshot printer. It would be our top pick if it were faster and cheaper per print. Susan Silvius Lowest online price: £N/A Buy it now: click here...
60%
theregister.co.uk
Updated:
2011-09-25 23:18:11
The Selphy CP780 is a tiny personal photo printer for producing lab-quality 6 x 4in prints. At just 176 x 132 x 75mm it can sit unobtrusively on a shelf or at the back of a drawer, ready to be brought out quickly for those occasions when you want an ad...
Bottom line The one problem, and it is a big one, is that the prints are expensive. A basic refill pack of 24 photo cards and dye-sub roll cassette costs £15: that’s 62p per print, not including the £129 price of the printer. Yet there is no denying t...
70%
itreviews.com
Updated:
2011-09-25 23:18:11
The Canon Selphy CP780 is a high quality printer thats well priced and easy to use. Small enough to fit on a shelf, and with plenty of options for printing without being connected to a PC, it would make a perfect gift for a teenager. Quick to print a...
0%
goodgearguide.com.au
Updated:
2011-11-04 11:57:43
The Canon Selphy CP780 snapshot printer has its problems — namely, mediocre speed and expensive, wasteful consumables. But its purchase price is very low (US$100) and its design is simple, making it a good choice for light home use. Aimed at the family market, the compact CP780 comes in three colours (blue, pink, or silver) and can function with or without a PC. A 2.5in colour LCD and oversize, intuitively labelled control buttons take you through simple editing and special-effects options. You...
Good Inexpensive, easy to use...
Bad Slow, poor paper tray design, expensive consumables...
Bottom line The Canon Selphy CP780 is a cheap and nearly idiot-proof snapshot printer. We just wish it was faster and had a lower cost per print...
85%
pcworld.in
Updated:
2011-09-25 23:18:10
The Canon Selphy CP780 snapshot printer has its problems--namely, mediocre speed and expensive, wasteful consumables. But its purchase price is low and its design is simple, making it a good choice for light home use. Aimed at the family market, the co...
Good Inexpensive, Easy to use...
Bad Slow printing speed, Awkward papertray design, Expensive, wasteful consumables...
Bottom line The Canon Selphy CP780 is a cheap and nearly idiot-proof snapshot printer. It would be our top pick if it were faster and cheaper per print...
75%
macworld.com
Updated:
2011-09-25 23:18:10
Canon’s Selphy CP780 snapshot printer has its problems—namely, mediocre speed and expensive, wasteful consumables. But it’s affordable and its design is simple, making it a good choice for light home use. Product:Selphy CP780Rating (Scale) 5 - Superior...
Good Easy to use.
Bad Slow; kludgy paper-tray design; wasteful consumables.
Bottom line The Selphy CP780 is an inexpensive and nearly idiot-proof snapshot printer, but you make major compromises in performance and price per page...
60%
ld2.ciol.com
Updated:
2011-09-25 23:18:10
The Selphy CP780 is another compact photo printer from Canon that holds its own in terms of features, performance and speed. Weighing just under 1Kg, the printer has a got a crisp 2.5-inch LCD on top to preview images before you print. Under the...
Good Compact, speedy, high quality...
Bad Detachable tray is a pain to carry...
90%
pcworld.com_techhive.com
Updated:
2011-09-25 23:18:11
The Canon Selphy CP780 snapshot printer has its problems--namely, mediocre speed and expensive, wasteful consumables. But its purchase price is very low ($100 at this writing, as of 7/28/09) and its design is simple, making it a good choice for light h...
Good Inexpensive, Easy to use...
Bad Slow; kludgy paper tray design, Expensive, wasteful consumables...
84%
techworld.com
Updated:
2011-09-25 23:18:11
Aimed at the family market, the compact Canon Selphy CP780 comes in three colours (blue, pink, or silver) and can function with or without a PC. A 2.5in colour LCD and oversized, intuitively labeled control buttons take you through simple editing and...
Bottom line The Canon Selphy CP780 is a cheap and nearly idiot-proof snapshot printer. It would be our top pick if it were faster and cheaper per print...
0%
pcmag.com
Updated:
2011-09-25 23:18:11
The Canon Selphy CP780 Compact Photo Printer ($99.99 direct) is the latest incarnation of a basic design that Canons been selling for years: a highly portable small-format dedicated photo printer, built around a thermal-dye print engine. As you wou...
Good Reasonably fast. Low initial price and reasonably low cost per photo. Photos are water and scratch resistant.
Bad Photos show slight soft-focus effect. Lines on an angle (as with spokes on a bicycle wheel) can print with jagged edges.
Bottom line Although the Canon Selphy CP780 Compact Photo Printer is a step below the top tier of dedicated photo printers for photo quality, its good enough for most casual photographers...
80%
computershopper.com
Updated:
2011-09-25 23:18:11
Canon’s $99 Selphy CP780 is a compact stand-alone photo printer capable of generating photo-lab-quality 4x6-inch color snapshots, with or without a computer. While it’s extremely simple, virtually goof-proof, and great fun to operate, espec...
Good Good image quality; virtually foolproof operation; battery-pack option...
Bad Expensive media; tiny fixed LCD viewscreen; limited feature set; occasional misprints...
Bottom line The latest Selphy dye-sublimation model is a well-built snapshot printer capable of producing good photos, but it lacks some features and requires pricey media...
65%
Brand Image Product code Product Stock Price from
Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP4700 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
3742B009 iP4700 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA iP4600 inkjet printer Colour 9600 x 2400 DPI A4 Canon PIXMA iP4600 inkjet printer Colour 9600 x 2400 DPI A4
(show image)
2909B008 Pixma iP4600 0.00
(excl. VAT)
0 (incl. VAT)