More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Samsung Spinpoint T HD501LJ internal hard drive 320 GB 7200 RPM 3.5" Serial ATA II
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD501LJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD501LJ/HD502IJ
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
151083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2025 11:56:49
The date of the most recent change of this product data-sheet in Icecat.
Features
HDD capacity
*
320 GB
HDD speed
*
7200 RPM
HDD size
*
3.5"
Interface
*
Serial ATA II
Average seek time
8.9 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (standby)
0.7 W
Operating voltage
5 / 12 V
Start-up current
2.4 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-300 - 3000 m
Non-operating altitude
-300 - 12000 m
Operating shock
63 G
Non-operating shock
300 G
Other features
HDD transfer rate
135 Mbit/s
Power requirements
+5V±5%, +12V±10%
Dimensions (WxDxH)
101.5 x 147 x 25.4 mm
Internal

Maximum data transfer rate
300 Mbit/s
Drive device, transfer rate
300 MB/s
Drive ready time
10 s
Plug and Play

Disks included quantity
2 pc(s)
Mounting
Vertical/Horizontal
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 13 expert reviews for Samsung Spinpoint T HD501LJ internal hard drive 320 GB 7200 RPM 3.5" Serial ATA II and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
86%
|
Source | Review comments | Score |
---|---|---|
expertreviews.co.uk
Updated:
2011-10-04 03:54:02 |
Almost two years ago, this 500GB drive picked up a Best Buy award. Today it still has some appeal, not so much for upgrades, where its capacity is likely to be insufficient, but perhaps for someone building a budget PC mainly for office use. Its per...
|
60%
|
alphr.com
Updated:
2011-10-04 03:54:02 |
A fast, capacious and big-value hard disk thats equally at home in either a PC or a home server The most obvious attraction of the Samsung SpinPoint T series - and especially the HD501LJ model - is that its great value. At the time of writing the 50...
|
100%
|
pcauthority.com.au
Updated:
2011-11-05 18:59:33 |
How much capacity and how many drives do you need? We look at a selection of storage options Picking the perfect hard disk setup for your home server isn’t as simple as it sounds. For desktop drives, the rule of thumb is easy: go for the biggest...
|
100%
|
pcquest.ciol.com
Updated:
2011-10-04 03:54:02 |
The HD501LJ is a part of Samsungs T166 series of hard drives. Its a 500 GB, 7200 rpm drive that can be used in desktops or media center PCs. The drive we received had 16 MB buffer memory and supported the SATA II interface, which enables it to achie...
|
0%
|
anandtech.com
Updated:
2011-10-04 03:54:02 |
Samsung introduced the SpinPoint T166 series last fall after the P120 series had success in the market as a low cost alternative to similar offerings from Seagate, Maxtor, Hitachi, and Western Digital. While the P120 series was certainly a bargain in t...
![]() |
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
HD252HJ (16MB) | HD252HJ |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
HD252KJ/HD252HJ | HD252HJ |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
HD321KJ/HD322HJ | HD321KJ |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
HM120JC/IC | HM120JC |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|