location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SpinPoint F1 HD502IJ internal hard drive 500 GB 7200 RPM 3.5" Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SpinPoint F1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD502IJ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD502IJ (16MB)
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208860
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:56:49
The date of the most recent change of this product data-sheet in Icecat.
Features
HDD capacity *
500 GB
HDD speed *
7200 RPM
HDD size *
3.5"
Interface *
Serial ATA II
Track to track seek time
8.9 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Power
Power consumption (standby)
0.7 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-300 - 3000 m
Non-operating altitude
-300 - 12000 m
Operating shock
70 G
Non-operating shock
350 G
Weight & dimensions
Width
101.5 mm
Height
26.1 mm
Depth
147 mm
Weight
610 g
Other features
Power requirements
+5V±5%, +12V±10%
Dimensions (WxDxH)
101.5 x 147 x 26.1 mm
Internal
Yes
Maximum data transfer rate
300 Mbit/s
Drive device, transfer rate
175 MB/s
Drive ready time
12 s
Plug and Play
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:13:43
Uk has collected 1 expert review for Samsung SpinPoint F1 HD502IJ internal hard drive 500 GB 7200 RPM 3.5" Serial ATA II and the rating is 50 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
50%
Source Review comments Score
pcpro.co.uk
Updated:
2011-10-04 03:13:43
The SpinPoint brand carries plenty of kudos, but that doesn't ensure success - this 500GB drive, for instance, is one of the poorest on show this month. The 8MB cache can't compete with the 16MB or 32MB offered elsewhere, and the features - including N...
Bottom line Average performance and features: this month's worst SpinPoint disk...
50%
Brand Image Product code Product Stock Price from
Samsung SpinPoint F1 HD252HJ internal hard drive 250 GB 7200 RPM 16 MB 3.5" Serial ATA II Samsung SpinPoint F1 HD252HJ internal hard drive 250 GB 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
HD252KJ/HD252HJ HD252HJ 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint T HD321KJ internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA II Samsung Spinpoint T HD321KJ internal hard drive 320 GB 7200 RPM 16 MB 3.5" Serial ATA II
(show image)
HD321KJ/HD322HJ HD321KJ 0.00
(excl. VAT)
0 (incl. VAT)