location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX 3050SFN Laser 3600 x 1200 DPI 29 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX 3050SFN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966090
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio GX 3050SFN Laser 3600 x 1200 DPI 29 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - 3600 x 1200 DPI
  • - 29 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Internal memory: 96 MB
  • - 23.7 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
8 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
29 cpm
Copy speed (colour, normal quality, A4)
29 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
4 MB
Auto-redialing
Yes
Fax speed (A4)
5.7 sec/page
Fax broadcasting
130 locations
Fax coding methods
JBIG, MH, MMR, MR
Features
Digital sender
No
Input & output capacity
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Recycled paper
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Envelopes sizes
C5, C6, DL
Multi-Purpose Tray media weight
60 - 255 g/m²
Media weight (tray 1)
60 - 163 g/m2
Network
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
96 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
65 W
Power consumption (PowerSave)
10.8 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
23.7 kg
Other features
Standard input trays
250
Dimensions (WxDxH)
436 x 490.5 x 431 mm
Power requirements
220 - 240 V, 50/60 Hz
Duplex supported media size
60 - 163 g/m2
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP/Server 2003/Vista Mac OS 10.3.3+
MAC address table
130 entries
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:44:09
Uk has collected 2 expert reviews for Ricoh Aficio GX 3050SFN Laser 3600 x 1200 DPI 29 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
pcmag.com
Updated:
2011-10-04 02:44:09
If you came across the Ricoh GX3050SFN without knowing what it was, youd probably guess that it was a color laser all-in-one (AIO). To begin with, theres the $800 (street) price, which is typical for a color laser AIO aimed at a small office or wo...
Good Laser-class speed. Prints, scans, and faxes over network. Standalone copying, faxing, and e-mail. Duplex printing and scanning.
Bad Surprisingly heavy for the size. Although easily good enough for most business uses, output quality is less than ideal.
Bottom line A capable all-in-one for a small office or workgroup, the Ricoh GX3050SFN prints, scans, copies, faxes, and even works as a standalone e-mail sender...
60%
pcmag.com
Updated:
2015-06-26 17:33:57
After reviewing the (now discontinued) Editors Choice Ricoh Aficio G700 last year, I was looking forward to running the Ricoh Aficio GX3050N ($250 street) through its paces, expecting even better speed and higher-quality output. Unfortunately, what...
Good Fast. Duplexing and network connection standard. Optional 100-sheet tray, for 350-sheet maximum capacity.
Bad Below-par output quality across the board.
Bottom line The Ricoh Aficio GX3050N, with the companys unique viscous-gel technology, is strong on speed and features, including a network connector and duplexer, but weak on output quality...
60%
Brand Image Product code Product Stock Price from
Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm
(show image)
965937 GX 3000SF 0.00
(excl. VAT)
0 (incl. VAT)
Ricoh Aficio GX3000S Laser 3600 x 1200 DPI 29 ppm Ricoh Aficio GX3000S Laser 3600 x 1200 DPI 29 ppm
(show image)
965472 GX3000S 0.00
(excl. VAT)
0 (incl. VAT)