location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ TOUGH-8000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PIX02280648
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11680
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12 MP CCD Blue
  • - Image sensor size: 1/2.33"
  • - Image stabilizer
  • - Optical zoom: 3.6x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Built-in microphone PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:53:46
Uk has collected 36 expert reviews for Olympus µ TOUGH-8000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
EISA.eu
Updated:
2011-09-23 01:52:19
The Olympus μTough-8000 is the ideal companion for photographers with an active outdoor life. Designed to be used both underwater and for normal photography, the μTough-8000 is waterproof down to 10 meters and even has a built-in pressure gauge that in...
0%
digicambuyer.co.uk
Updated:
2011-09-23 01:52:47
How good is it for...PortraitsLandscapesSportsLow LightMacroFinal VerdictFeaturesDesign & HandlingBuild QualityImage QualityValue For MoneyOVERALL...
Bottom line FeaturesDesign & HandlingBuild QualityImage QualityValue For Money...
0%
digicamreview.co.uk
Updated:
2011-09-23 01:53:10
Announced on the 7th of January 2009, the Olympus Mju Stylus Tough 8000 is one of Olympus toughest compact cameras from their new TOUGH range and features a 12 megapixel sensor, a 3.6x optical zoom lens, a 2.7" screen, shadow adjustment, VGA video mod...
Good Good colour - good skin tones Wide angle 3.6x optical zoom lens Good 2.7 inch screen Ultra compact, stylish metal body Includes face detection and anti-shake technologies Fairly Quick - with some very quick continuous shooting modes (at 3mp) Intelligen...
Bad Average battery life Menu system could still be simpler to use Lacks manual white balance No focus assist lamp - indoor photos can be out of focus! Image stabilisation doesnt work in video mode (only digital) Takes XD memory cards - slow, and max siz...
Bottom line The Olympus Mju Tough 8000 packs a lot of features into a very small package... yet I feel that theyve gone too far by trying to cram a 12 megapixel sensor into such a small camera - the Olympus Mju 1030 worked perfectly with a 10 megapixel sensor wit...
0%
expertreviews.co.uk
Updated:
2011-09-23 01:53:37
This is a camera that means business. Its able to withstand 10m of water pressure, drops from 2m and being crushed under 100kg. Thats around 16 stone, so depending on your burger intake, you can probably tread on it without fear of damage. The rec...
60%
wired.co.uk
Updated:
2011-09-23 01:53:39
A couple of months ago, I watched an Olympus representative throw one of the company’s new Tough cameras onto a Formica tabletop. The assembled journalists, myself included, winced as it banged off the furniture, but we weren’t wincing out of concern f...
70%
practicalphotography.com
Updated:
2011-09-23 01:53:45
The Olympus TOUGH-8000 has an impressive array of rugged features and looks built to last!Olympus was one of the first manufacturers to embrace the idea of an extreme compact, so it’s no surprise to find that the fittingly named Olympus TOUGH-8000 has...
80%
hereshow.ca
Updated:
2011-11-08 14:40:34
An unusually solid metal camera with a remarkably bright HyperCrystal III LCD screen, this $430 model is quite heavy but also virtually indestructible. Its shockproof (for drops to two metres), waterproof (to 10m), crushproof (to 100kg) and freeze-pro...
Good Waterproof; virtually indestructible but heavy, Unique Tap Control is useful in some situations, Includes highspeed and beauty modes...
Bad Longer telephoto focal lengths would be useful, Reduced image quality in highspeed and beauty modes, The image stabilizer could be more effective...
0%
pinoytechblog.com
Updated:
2016-12-29 22:35:53
A couple of weeks ago I went to Subic to try out the Olympus Tough 8000 digital camera under unusual conditions, the Treetop Adventure while drizzling and the Ocean Adventure. The Tough 8000 is the newer version of the Olympus SW line of weatherproof digi...
0%
digitalcameraroundup.com
Updated:
2011-09-23 01:52:13
The shock and waterproof Olympus Stylus Tough-8000 was introduced in January of 2009 as part of the company's big winter announcement that included almost a dozen new consumer cameras. Olympus apparently realized that they're on to something with their...
Good Attractively styled sports and outdoor camera, Diving possible with 33 feet depth limit, Inherent waterproofing provides peace of mind when handling in/around water, Can survive 6.6foot drops and 14 degree temperature!, Superb wideangle, highres 2.7inch LCD, Dual image stabilization!, Precapture movie mode, "Tap" operation works well for some users, microSD adapter included, Very good underwate...
Bad Strictly point & shoot, At this point we'd like more advanced movie modes, Tiny mode wheel and almost illegible tiny labels...
0%
electronicsme.com
Updated:
2011-09-23 01:52:15
Olympus Stylus Tough-8000 camera is a new 12 megapixel ruggedized camera from Olympus. It is waterproof, dustproof, shockproof, freezeproof, crushproof, drop-proof and shakeproof. In other words, it's built to take a beating. The camera is waterproof t...
Bottom line The Olympus Stylus TOUGH-8000 wins the ruggedized camera competition hands-down. It's usable at a greater depth than the competition, it's drop-proof, dustproof, and weatherproof specs meet the competition, and it's crushproof to boot. If you're lookin...
80%
digitalcamerainfo.com
Updated:
2011-09-23 01:52:23
The Olympus Stylus Tough 8000 is a tough camera that can take some abuse and keep taking photos. However, the image and video it captures are of lackluster quality...
Bottom line There's no doubt that the Olympus Stylus Tough 8000 is a tough little camera. It can handle water to 33 feet, be dropped from 6 feet and temperatures down to a chilly 14 Fahrenheit and still keep taking photos. So it would not have a problem survivi...
54%
gcn.com
Updated:
2011-09-23 01:52:35
—Rugged devices But the most impressive and probably overlooked feature of the Tough-8000 is that it has tap sensors that can be enabled. This is great if you happen to be wearing a heavy jacket or some type of thick underwater gear. Just because your...
Good Rugged, good picture quality, works underwater.
Bad Nothing significant.
0%
pcmag.com
Updated:
2011-09-23 01:52:38
With underwater scenery often more spectacular than whats above the surface, its a pity that your typical point-and-shoot camera cant take to the seas. Luckily, ruggedized, waterproof cameras, like the 12-megapixel Olympus Stylus Tough-8000 ($379...
Good Ruggedized body protects camera from drops of up to 6.6 feet. Waterproof to 33 feet. Automatic lens cover keeps fingerprints and debris off the lens. Four underwater shooting modes. Tap controls for easy operation while wearing gloves.
Bad Subpar image quality. No HD-video capture. Storage is limited to microSD and xD-Picture Card.
Bottom line Underwater cameras often come with tradeoffs: In the case of the Tough-8000, its handy, innovative tap controls are offset by underwhelming image quality and a steep price tag...
50%
brighthub.com
Updated:
2011-09-23 01:52:44
The Olympus Stylus Tough (or the Mju Tough) 8000 reviewed! Find out if the latest in the all-weather series of cameras from Olympus is the right one for you. The review covers the various features of the Stylus Tough 8000, including build quality, ima...
Bottom line The Olympus Stylus Tough (or the Mju Tough) 8000 reviewed! Find out if the latest in the all-weather series of cameras from Olympus is the right one for you. The review covers the various features of the Stylus Tough 8000, including build quality, ima...
60%
gcn.com
Updated:
2011-09-23 01:52:49
The Tough-8000 has 45M of internal memory, so it can store quite a few moderately sized pictures on its own. It takes both an xD-Picture Card (1G or 2G), or a microSD chip, as you would expect. The Tough-8000 doesn’t break new ground because the 1030...
Good Fully milspec rugged, works 33 feet under water, great picture quality...
Bad Nothing significant...
0%
dpinterface.com
Updated:
2011-09-23 01:52:54
While it was a close call between the Canon D10 versus Panasonic TS1, the Olympus Stylus Tough 8000 takes a rather far-off, third place in our rugged camera test.
Bottom line Taking into account how the cameras stack up against each other, the Panasonic Lumix TS1/Lumix FT1 is the overall winner, coming out on top in almost every aspect, including image quality. No doubt the Lumix TS1 costs a little more than the other rugg...
0%
dpreview.com
Updated:
2011-09-23 01:53:12
The Olympus Tough 8000 is a camera which values style over substance, and while it certainly looks good and feels solid in the hand, the moment you take a look at the images it produces you will find that they are simply not very good...
0%
tipa.com
Updated:
2011-09-23 01:53:24
The Olympus µ (mju) TOUGH-8000 is perfect for those who want to push things to their limits. It’s waterproof to 10m, shockproof to falls from up to 2m, freeze-proof down to temperatures as low as -10°C and crushproof to weights of up to 100kg. Being t...
0%
asiaone.com
Updated:
2011-09-23 01:53:29
By Tan Chong YawTHE sadistic streak in me reared its head when I was testing this camera.I flung the camera into the deepest point - 1.7m - of the biggest pool at the Toa Payoh Swimming Complex.I dropped it - twice - from a height of 2m onto the ground...
Bottom line A tough camera, great for seasports lovers and trekkers but the photo quality could be better...
0%
imaging-resource.com
Updated:
2014-03-20 05:12:23
As I said earlier, Olympus really poured all the good stuff into its Tough 8000. Its combination of "tough" features and ratings outranks anything else currently on the market, and it snaps photos with accurate color and better than average d...
Good Exceptionally rugged/waterproof, the highest-specd for ruggedness of any digicam on the market, Compact, very pocketable, Good color, Shutter response is very good when you prefocus by half-pressing the shutter button before the shot, Reasonably fast...
Bad Softness in corners, but doesnt extend very far into the frame, Slow shutter response when not prefocused, slow from shot to shot, Using flash in a dark room boosts ISO to 800, makes very noisy pictures, Auto white balance struggles with incandescent...
Bottom line As I said earlier, Olympus really poured all the good stuff into its Tough 8000. Its combination of "tough" features and ratings outranks anything else currently on the market, and it snaps photos with accurate color and better than average d...
0%
digital-photography-school.com
Updated:
2014-03-20 05:12:23
We had the announcement for the Olympus Tough 8000 a few weeks back, since then we have seen released the same sort of compacts from Canon and from Panasonic. Being naturally curious for “unbreakable stuff” I wanted to check one of them out and Olympu...
0%
Brand Image Product code Product Stock Price from
Olympus

Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Orange
(show image)
PIX02281261 µ TOUGH-6000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels White
(show image)
PIX02281194 µ TOUGH-6000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ TOUGH-6000 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Yellow
(show image)
PIX02281191 µ TOUGH-6000 0.00
(excl. VAT)
0 (incl. VAT)