location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JayBird Freedom Bluetooth Headphones Headset Wireless Neck-band Calls/Music Carbon, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JayBird Check ‘JayBird’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jaybird Freedom Bluetooth Headphones
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5-S-B-EMEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206067097
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JayBird: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 18:44:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points JayBird Freedom Bluetooth Headphones Headset Wireless Neck-band Calls/Music Carbon, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Carbon, Black Calls/Music Neck-band Headset
  • - Wireless Bluetooth 4.1
  • - Intraaural 20 - 20000 Hz 16 Ω 96 dB
  • - Microphone type: In-line -38 dB
  • - Built-in battery Lithium Polymer (LiPo) 60 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2017-09-24 06:12:33
Uk has collected 12 expert reviews for JayBird Freedom Bluetooth Headphones Headset Wireless Neck-band Calls/Music Carbon, Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
gottabemobile.com
Updated:
2017-09-24 06:12:33
The Jaybird Freedom wireless earbuds are incredibly small, sound great and provide a better seal than the Jaybird X2. You can customize the sound of your Jaybird Freedom bluetooth earbuds to match your taste in music using a free app.Small wireless earbud...
0%
wired.com
Updated:
2017-09-24 06:12:33
Jaybird If you've researched running headphones at all in the last few years, you've no doubt encountered many glowing words about Jaybird's X2 earbuds . Rightly so. The company's Bluetooth earbuds are comfortable, have great sound, and—thanks to removab...
60%
geardiary.com
Updated:
2017-09-24 06:12:33
One thing that is really hard to come by when it comes to getting yourself in shape is a good set of headphones that are not only durable, but will not hinder your experience in the gym,or on the run. That's where Jaybird's new Freedom Bluetooth Headphone...
Good The slim build is excellent, all without compromising the audio quality...
Bad I would like the ability to charge my Freedoms from the headphones themselves, again without the cradle...
0%
the-gadgeteer.com
Updated:
2017-09-24 06:12:33
I've had the opportunity to review JayBird's BlueBud X and X2 sport-centric wireless earbuds, both engineered to survive a rainy run or extra sweaty workout. Their minimalistic design, comfortable/secure fit, and solid sound made for an excellent workout...
Good Excellent new minimalistic design, Secure fit, Quality materials, Good sound, Adjustable sound profiles, Solid call quality...
Bad Expensive, No more sweatproof, lifetime warranty...
0%
Brand Image Product code Product Stock Price from
Logitech G

Logitech G G633 Artemis Spectrum
(show image)
981-000607 G633 Artemis Spectrum 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G633 Artemis Spectrum
(show image)
981-000608 G633 Artemis Spectrum 0.00
(excl. VAT)
0 (incl. VAT)
JayBird

JayBird X3 Sport Bluetooth Headphones Headset Wireless Neck-band Calls/Music Black
(show image)
985-000598 Jaybird X3 Sport Bluetooth Headphones 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G 981-000599 headphones/headset Wireless Head-band Gaming Black
(show image)
981-000599 981-000599 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G 981-000605 headphones/headset Wired Head-band Gaming Black, Blue
(show image)
981-000605 981-000605 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)