location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother PTH200YP1 label printer Thermal transfer 180 x 180 DPI TZe QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PTH200YP1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PT-H200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766768474 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2025 16:43:49
The date of the most recent change of this product data-sheet in Icecat.
Brother PT-H200 user manual (19.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother PTH200YP1 label printer Thermal transfer 180 x 180 DPI TZe QWERTY
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal transfer
  • - 180 x 180 DPI
  • - Maximum printing width: 1.2 cm
  • - Display: LCD
  • - 477 g
More>>>
Printing
Print technology *
Thermal transfer
Colour *
No
Maximum resolution *
180 x 180 DPI
Maximum printing width *
1.2 cm
Ports & interfaces
Ethernet LAN *
No
Wi-Fi *
No
Performance
Tape type
TZe
Cutter
Yes
Design
Product colour *
Blue, White
Built-in display
Yes
Display *
LCD
Display number of lines
2 lines
Display number of characters
16
Keyboard layout
QWERTY
Power
Battery type
AAA
Number of batteries supported
6
Battery technology
Alkaline
Auto power off
Yes
Weight & dimensions
Width
115 mm
Depth
290 mm
Height
200 mm
Weight
477 g
Packaging data
Package weight
890 g
Packaging content
Cartridge(s) included
Yes
Cartridges quantity
1 pc(s)
Quick start guide
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
84433210
Pallet gross height
17 cm
Pallet gross weight
180.4 kg
Master (outer) cases per pallet
60 pc(s)
Master (outer) cases per pallet layer
12 pc(s)
Layers per pallet
5 pc(s)
Products per pallet
180 pc(s)
Technical details
Pallet type
800 x 1200 mm
Other features
Country of origin
Philippines
Country Distributor
España 3 distributor(s)
France 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 6 distributor(s)
Portugal 1 distributor(s)