location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic PJD5351 2500 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJD5351
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS12446
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:24:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic PJD5351 2500 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation
  • - DLP 2500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768)
  • - Focus: Manual
  • - 242 W
More>>>
Projector
Projector brightness *
2500 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
189 W
Lens system
Focus *
Manual
Digital zoom
1.2x
Ports & interfaces
S-Video inputs quantity
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Ports & interfaces
Composite video in *
1
Features
Noise level *
30 dB
Design
Market positioning *
Presentation
Power
Power consumption (typical) *
242 W
Power consumption (standby) *
5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight *
2.5 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
264 x 225 x 96 mm
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 13:15:58
Uk has collected 4 expert reviews for Viewsonic PJD5351 2500 ANSI lumens DLP XGA (1024x768) and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-06 06:10:37
ViewSonic’s PJD5351 is a short-throw projector that can display a 60in image from only 1.1 metres away. This makes it very useful for use in confined spaces, and its specifications make it an enticing package although the lack of a zoom option may annoy some users.Like the Dell M209X, the ViewSonic PJD5351 projector is a powerhouse in a tiny body. It’s about the size of a good encyclopaedia — 96mm tall, 264mm wide and 225mm long — and sports a satin black finish with some matte silver accent...
Good High brightness, good dynamic contrast mode, useful short-throw lens...
Bad Annoying remote, fixed focal length...
Bottom line If you need a projector that can display a large image from a short distance away, ViewSonic’s PJD5351 is a great choice. Its fixed focal length means there’s no zoom capability, but its other specifications make it an good choice...
85%
ld2.ciol.com
Updated:
2011-10-04 13:15:49
Short throw projectors usually have fixed focus lenses. This means that you can't make the image size larger or smaller by turning a dial; you'll have to move the projector closer or farther away from the screen. What differs in short throw proje...
0%
pcworld.in
Updated:
2011-10-04 13:15:53
The Viewsonic PJD-5351 has a short-throw lens. This is a major advantage when you don’t have a large conference room, or you want to be able to use the projector in almost any room. Schools and universities will find this useful. The short-throw lens c...
Good Short throw, Runs quiet, Color compensation featue...
Bad Slight fuzziness at image edge...
Bottom line The short throw lens on this makes it ideal for smaller offices...
84%
projectorcentral.com
Updated:
2011-10-04 13:15:56
The Viewsonic PJD5351 is a powerful little package for the classroom. Pushing 2500 lumens, this short-throw XGA projector is a perfect companion to a laptop and a rolling cart. With a low upfront cost and minimal maintenance, the PJD5351 is an affordab...
Bottom line The Viewsonic PJD5351 is a powerful little package for the classroom. Pushing 2500 lumens, this short-throw XGA projector is a perfect companion to a laptop and a rolling cart. With a low upfront cost and minimal maintenance, the PJD5351 is an afforda...
0%
Brand Image Product code Product Stock Price from
Viewsonic PJD6381 2500 ANSI lumens DLP XGA (1024x768) Viewsonic PJD6381 2500 ANSI lumens DLP XGA (1024x768)
(show image)
VS12461 PJD6381
Viewsonic PJD5111 2500 ANSI lumens DLP SVGA (800x600) Viewsonic PJD5111 2500 ANSI lumens DLP SVGA (800x600)
(show image)
VS12440 PJD5111
Viewsonic PJL3211 2500 ANSI lumens LCD XGA (1024x768) Viewsonic PJL3211 2500 ANSI lumens LCD XGA (1024x768)
(show image)
VS12417 PJL3211
Viewsonic PJD6221 2700 ANSI lumens DLP XGA (1024x768) Viewsonic PJD6221 2700 ANSI lumens DLP XGA (1024x768)
(show image)
VS12472 PJD6221
Viewsonic PJ588D 3000 ANSI lumens DLP XGA (1024x768) Viewsonic PJ588D 3000 ANSI lumens DLP XGA (1024x768)
(show image)
VS11581 PJ588D
Viewsonic PJ1173 5200 ANSI lumens LCD XGA (1024x768) Viewsonic PJ1173 5200 ANSI lumens LCD XGA (1024x768)
(show image)
VS12109 PJ1173