location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP640 Inkjet A4 9600 x 2400 DPI 9.2 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP640
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3748B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Feb 2023 07:38:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP640 Inkjet A4 9600 x 2400 DPI 9.2 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 9.2 ppm
  • - Mono copying Colour scanning
  • - Ethernet LAN
  • - 8.8 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
9.2 ppm
Print speed (colour, normal quality, A4/US Letter)
8.1 ppm
Copying
Copying *
Mono copying
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
5
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4, Letter
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
IEEE802.3u (100BASE-TX), IEEE802.3(10BASE-T), 10/100Mbps
Performance
Card reader integrated
Yes
Compatible memory cards
Microdrive, SD, SDHC, xD
Sound pressure level (printing)
47 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
7.62 cm (3")
Power
Power consumption (standby)
1.3 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
8.8 kg
Other features
Dimensions (WxDxH)
450 x 368 x 176 mm
Power supply type
AC 100-240V, 50/60Hz
Wireless technology
Wi-Fi (IEEE802.11g/IEEE802.11b)
Compatible operating systems
Windows Vista, Vista SP1 / Windows XP SP2, SP3 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
All-in-one functions
Copy, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:26:35
Uk has collected 26 expert reviews for Canon PIXMA MP640 Inkjet A4 9600 x 2400 DPI 9.2 ppm and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-25 23:26:35
Currently occupying a portion of my available workspace is the Canon PIXMA MP640. This is an All-in-One device that offers print, scan and copy capabilities while giving you a choice of USB or 802.11bg WLAN connectivity when connecting to your computer...
76%
gadgetshow.channel5.com
Updated:
2011-09-25 23:26:35
This high-end wireless Canon printer lets you print photos straight from a memory card, camera or mobile phone without having to fiddle with a PC. It has Wi-Fi, Ethernet connectivity for use with wired Internet connections, Bluetooth and a print resolu...
Good As a photo printer, the MP640 is every bit as good as a standalone machine, producing bright, vibrant and true results every time. In fact, it's an impressive performer all round, and Canon hasn't forgotten that even the longest feature list in the world is no substitute for quality.Usefully, you can set up plain and photo paper simultaneously, while duplex printing is as speedy as we've seen, wi...
Bad The MP640 is probably a bit of overkill for the average home user, and the downside of its flexibility is that some features may end up never being used. And while the MP600 series has generally aged well, the interface is starting to look dated, and we won't be surprised to see an overhauled touchscreen interface finding its way into Canon's next wave of releases.
Bottom line The MP640 is by no means perfect, but that's forgiveable considering just how high it's aiming. Like most Pixmas, however, it does all the important things well, and does nothing badly, which is a good start. If you can justify spending this much on a...
80%
digitalversus.com
Updated:
2011-09-25 23:26:35
First page is quick to print The MP640 is quicker off the blocks than other printers. Although it's often normal to wait up to a minute between clicking 'print' and the printer starting work, here you only need to wait 29 seconds after switching it on...
Good Very low running costs: 7.6 p per page, Fast printing: 13 ppm in blackandwhite, 25 seconds for a 4 x 6" photo, Low energy consumption: 18 W while working, 1 W on standby, Excellent quality photo printing, invisible ink drops, WiFi and doublesided...
Bad Display not touchscreen, Colours not very accurate on scanner, Blackandwhite photo prints look pink, Printing speeds plummet (by three times!) when printing doublesided...
100%
trustedreviews.com
Updated:
2011-09-25 23:26:35
You could be forgiven for not noticing Canon's new range of PIXMA all-in-one printers, as they all look very similar to their predecessors. Slightly different lines in their silver and black cases are probably not enough to distinguish them from last year...
80%
techradar.com
Updated:
2011-09-25 23:26:35
There's usually a compromise in a multi-function device (MFD) such as this new model from Canon, the PIXMA MP640. Either a particular feature you want isn't in a given model, the prints are lacklustre, or the price is too high. However, Canon seems to...
Good Phenomenal feature package, Stellar print quality, Terrific value...
Bad Setup could baffle newbies...
100%
expertreviews.co.uk
Updated:
2011-09-25 23:26:35
Canon's feature-packed Pixma MP640 has both wired and wireless networking, memory card slots, a CD-printing tray, two 150-sheet paper trays and an automatic duplexer. The 3in colour screen makes it easy to use features such as copying, direct printi...
100%
alphr.com
Updated:
2011-09-25 23:26:35
Canon has been toying with its top-end all-in-one printers over the past year or so, replacing the brilliant MP610 with the MP620 and MP630, both with a new print engine, one wireless, and the other duplex. It makes perfect sense, then, that the new MP...
Bottom line The best Canon home all-in-one yet, with flawless quality and an impressive feature list...
83%
expertreviews.co.uk
Updated:
2011-09-25 23:26:35
Verdict: This feature-packed multifunction device delivers on all fronts, making it an excellent choice for families with multiple PCs. Multifunction peripherals tend to cost less than separate printers and scanners, but the MP640 takes a different...
100%
macworld.com.au
Updated:
2011-11-04 07:29:48
Canon has been in the print and imaging game for so long that it always ends up on the shortlist when looking at multifunction systems. The MP640 sits in the middle of their consumer/SME range and is a very solid unit. Installation was straightforward...
Good Easy setup; excellent print quality, Canon www.canon.com.au...
Bad No sheet feeder option, Rating 4...
0%
pcauthority.com.au
Updated:
2011-11-04 07:29:53
Canon has toyed with its top-end all-in-ones over the past year, replacing the MP610 with the MP620 and MP630; both had a new print engine, one wireless networking, the other duplex. It makes sense, then, that the MP640 combines all these to finish the...
Bottom line The best Canon home all-in-one yet, with flawless quality and an impressive feature list...
83%
goodgearguide.com.au
Updated:
2011-11-04 07:29:54
Canon's PIXMA MP640 inkjet multifunction improves on its predecessor — the PIXMA MP630 — by adding network connectivity, USB flash drive support and a bigger LCD display. This inkjet multifunction retains the same excellent features, ease of use and great print quality of the MP630 — and the same slow print speed.The Canon PIXMA MP640 inkjet multifunction retains the same shapely figure of the PIXMA MP630, complete with the silver-and-black colour scheme. A closer look reveals some cosmetic...
Good Ethernet and Wi-Fi connectivity, easy to use, great print quality, can print photos directly from USB flash drives...
Bad Can’t print documents from flash drives, some print quality issues with small text, compatibility issues with Mac OS X Snow Leopard...
Bottom line Canon’s PIXMA MP640 inkjet multifunction offers network connectivity, a sizeable colour LCD and USB flash drive support. It’s not a fast printer, but you can expect the same excellent print quality you get from other Canon inkjets...
75%
pcmag-mideast.com
Updated:
2011-09-25 23:26:35
A premium Wi-Fi All-In-One, the Canon PIXMA MP640 delivers superb photo quality and fast document printing, scanning and copying. With Wi-Fi & an Ethernet port, the PIXMA MP640 integrates seamlessly into home networks. The MP640 looks exactly alike the...
Good Good photo printing. WiFi and network capable.
Bad Bluetooth-enabled printing can only be enabled by purchasing an additional peripheral.
80%
imaging-resource.com
Updated:
2011-09-25 23:26:35
The MP640's ChromaLife100 ink system may not be high fidelity with light magenta, light cyan (or even red and green) inks, but it does include four dye-based inks (black, yellow, cyan and magenta) and a pigment-based black text ink. Print lo...
0%
printercomparison.com
Updated:
2011-09-25 23:26:35
Canon updated their popular Pixma line earlier this fall with three new additions: the Pixma MP990, the Pixma iX7000 and the Pixma MP640.The Canon Pixma MP640 falls smack in the middle of Canon’s latest lineup of sleek, functional consumer printers bo...
Bottom line The Canon PIXMA MP640 is a sharply designed printer that could be a great fit in many different environments. It is a 3-in-1 device that can scan-to a USB flash drive or automatically print a double sided at a touch of a button.Having said that, I wou...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 2 distributor(s)