location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFA 6825 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFA 6825
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8328154 show
Show alternative article codes used in the online market place
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131498
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2017 14:53:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's EFA 6825 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Product colour: Silver
  • - Maximum weight capacity: 10 kg
  • - 1.4 kg
More>>>
Technical details
Product colour *
Silver
Maximum weight capacity
10 kg
Weight & dimensions
Weight
1.4 kg
Packaging data
Package dimensions (WxDxH)
314 x 386 x 71 mm
Package weight
1.54 kg
Brand Image Product code Product Stock Price from
Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black Vogel's EFW 6405 42-70" LCD/Plasma fixed wall support. Black
(show image)
EFW6405 EFW 6405 42-70" LCD/Plasma fixed wall support. 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFA 6840 Silver Aluminium Vogel's EFA 6840 Silver Aluminium
(show image)
EFA6840 EFA 6840 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's Column system Silver Aluminium Vogel's Column system Silver Aluminium
(show image)
EFA6830 Column system 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)