location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFW 6205 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFW 6205
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73200748
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 10:33:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Vogel's EFW 6205 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 45 kg
  • - Wall
  • - Silver
More>>>
Mounting
Maximum weight capacity *
45 kg
Mounting type *
Wall
Design
Product colour *
Silver
Packaging data
Package weight
2.77 kg
Other features
Package dimensions (WxDxH)
194 x 386 x 81 mm
Weight (min)
5000 kg
Interface height
20.5 cm
Interface width
20.5 cm
Net weight
2.6 kg
Screen size compatibility
37
Brand Image Product code Product Stock Price from
Vogel's EFA 6885 Silver Vogel's EFA 6885 Silver
(show image)
8328754 EFA 6885 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFA 6895 Silver Vogel's EFA 6895 Silver
(show image)
73200799 EFA 6895 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFW 6225 wall support Black Vogel's EFW 6225 wall support Black
(show image)
EFW6225 EFW 6225 wall support 0.00
(excl. VAT)
0 (incl. VAT)