location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's EFW 6325

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EFW 6325
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
73200752
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Vogel's’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 11:48:39
The date of the most recent change of this product data-sheet in Icecat.
Mounting
Maximum weight capacity *
45 kg
Mounting type *
Wall
Ergonomics
Tilt angle range
-15 - 15°
Turn angle
40°
Pivot angle
1
Packaging data
Package weight
8.35 kg
Other features
Package dimensions (WxDxH)
750 x 343 x 91 mm
Weight (min)
15000 kg
Interface height
47.7 cm
Interface width
71.7 cm
Net weight
8 kg
Screen size compatibility
50
Brand Image Product code Product Stock Price from
Vogel's EFA 6885 Silver Vogel's EFA 6885 Silver
(show image)
8328754 EFA 6885 0.00
(excl. VAT)
0 (incl. VAT)
Vogel's EFA 6895 Silver Vogel's EFA 6895 Silver
(show image)
73200799 EFA 6895 0.00
(excl. VAT)
0 (incl. VAT)