location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PA853W data projector Large venue projector 8500 ANSI lumens 3LCD WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA853W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA853W show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:45:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PA853W data projector Large venue projector 8500 ANSI lumens 3LCD WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - 3LCD 8500 ANSI lumens
  • - Lamp 3000 h
  • - WXGA (1280x800) 16:10 10000:1
  • - Focus: Auto/Manual Zoom capability
  • - Ethernet LAN
  • - 3D
  • - AC 542 W
More>>>
Projector
Supported aspect ratios
16:10, 16:9
Projection distance
0.7 - 50.9 m
Projector brightness *
8500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:10
Horizontal scan range
15 - 153 kHz
Vertical scan range
48 - 120 Hz
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
5000 h
Lamp type
UHP
Lamp power
420 W
Lamp power (economic mode)
280 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Auto/Manual
Zoom capability
Yes
Zoom type
Auto/Manual
Video
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
640 x 480 (VGA), 1920 x 1200 (WUXGA), 2048 x 1080, 2560 x 1600 (WQXGA), 4096 x 2160
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
DisplayPorts quantity
1
HDBaseT port
Yes
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
HDCP
Yes
On Screen Display (OSD)
Yes
Noise level *
39 dB
Certification
CE; EAC; ErP; TUEV
Design
Product type *
Large venue projector
Product colour *
White
Placement
Desktop, Ceiling
LED indicators
Yes
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
542 W
Power consumption (standby) *
0.26 W
Power consumption (network standby)
1 W
Power consumption (economy mode)
376 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
499 mm
Depth
465.2 mm
Height
163.7 mm
Weight *
10.2 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
AC
Quick start guide
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
RS-232 ports
1