location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 5100cn Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5100cn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-13662
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 5100cn Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 35 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 90000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 300 sheets
  • - Internal memory: 128 MB Built-in processor 400 MHz
More>>>
Printing
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, draft quality, A4/US Letter)
25 ppm
Time to first page (black, normal)
10.5 s
Time to first page (colour, normal)
12.5 s
Features
Maximum duty cycle *
90000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
2150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Coated paper, Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
DL
Custom media width
90 - 219 mm
Custom media length
139 - 355 mm
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Internal storage capacity
20 GB
Performance
Storage media
HDD
Built-in processor
Yes
Processor frequency
400 MHz
Sound pressure level (printing)
69.5 dB
Sound power level (standby)
53 dB
Design
Product colour *
Black
Built-in display *
Yes
Certification
CB, UL Approval , FCC DoC, CE DoC, FCC (RFID), FDA, CSA, ICS, M-TUV-GS Germany, NEMKO, GOST, HYGENICS, SII, SASO 120V, SASO 230V, SABS
Power
Power consumption (max)
580 W
Power consumption (standby)
120 W
Power consumption (PowerSave)
45 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2
Linux operating systems supported
RedHat EL Linux 3 U9
Other operating systems supported
Novell NetWare 3.x, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3100 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
427 mm
Depth
582 mm
Height
462 mm
Weight
35 kg
Packaging content
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:16:15
Uk has collected 5 expert reviews for DELL 5100cn Colour 600 x 600 DPI A4 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
zdnet.co.uk
Updated:
2018-06-01 06:16:15
This affordable, middle-of-the-road colour laser printer stands up to heavy network use.
80%
goodgearguide.com.au
Updated:
2018-06-01 06:16:15
The big and boxy Dell Laser Printer 5100cn is a powerhouse that you can load up for high-speed, double-sided colour printing. This printer allows you to add enough paper drawers at once to achieve a sizeable input capacity. The default paper drawer hol...
60%
pcworld.com_techhive.com
Updated:
2018-06-01 06:16:15
Fast workhorse offers built-in duplexer and optional high capacity paper trays. However, print quality could be better.
66%
pcmag.com
Updated:
2018-06-01 06:16:15
The Dell Laser Printer 5100cn color laser offers reasonably good performance, duplexing, and the option to boost paper capaci Specs: Type: 1-pass color, Technology: Laser, Rated Speed (Color): 25 ppm, Rated Speed (Mono): 35 ppm...
60%
Brand Image Product code Product Stock Price from
DELL 3100cn Colour 600 x 600 DPI A4 DELL 3100cn Colour 600 x 600 DPI A4
(show image)
210-13665 3100cn
DELL B3460dn 1200 x 1200 DPI A4 DELL B3460dn 1200 x 1200 DPI A4
(show image)
225-4019 B3460dn
DELL B2360dn 1200 x 1200 DPI A4 DELL B2360dn 1200 x 1200 DPI A4
(show image)
225-4035 B2360dn
DELL B2360d 1200 x 1200 DPI A4 DELL B2360d 1200 x 1200 DPI A4
(show image)
225-4034 B2360d
DELL B1260dn 1200 x 1200 DPI A4 DELL B1260dn 1200 x 1200 DPI A4
(show image)
210-40435 B1260dn
DELL 5350dn 1200 x 1200 DPI A4 DELL 5350dn 1200 x 1200 DPI A4
(show image)
210-36876 5350dn
DELL 5230dn 1200 x 1200 DPI A4 DELL 5230dn 1200 x 1200 DPI A4
(show image)
210-36875 5230dn
DELL 2350d 1200 x 1200 DPI A4 DELL 2350d 1200 x 1200 DPI A4
(show image)
210-34537 2350d
DELL 2350dn 1200 x 1200 DPI A4 DELL 2350dn 1200 x 1200 DPI A4
(show image)
210-34536 2350dn