location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1710 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-15155
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 210-15155 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 1710 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 26 ppm
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB Built-in processor 366 MHz
More>>>
Printing
Duplex printing mode
Manual
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Warm-up time
40 s
Time to first page (black, normal)
8 s
Features
Recommended duty cycle
0 - 15000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
DL
Paper tray media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
ARM9
Processor frequency
366 MHz
Sound pressure level (printing)
52 dB
Noise level (ready)
26 dB
Design
Product colour *
Grey, Silver
Built-in display *
No
Certification
CE Mark (EMC), CE Mark (Safety), European IT maximum lead content regulations – Directive 2002/95/EC, GS Mark (Germany), NEMKO/SEMKO (Norway), SASO (Saudi Arabia), SABS-EMC (South Africa), SABS-Safety (South Africa), SII (Israel), GOST, Hygienics (Russia), FCC Part 15 Class B, UL 60950-1
Power
Power consumption (printing) *
600 W
Power consumption (PowerSave)
20 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.2 Jaguar
Server operating systems supported
Windows Server 2003
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Storage relative humidity (H-H)
8 - 95%
Operating altitude
0 - 2500 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
396 mm
Depth
355 mm
Height
247 mm
Weight
10.2 kg
Packaging data
Package width
459 mm
Package depth
415 mm
Package height
327 mm
Package weight
12 kg
Packaging content
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:18:52
Uk has collected 6 expert reviews for DELL 1710 1200 x 1200 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
itreviews.com
Updated:
2018-06-01 06:18:51
low cost mono laser printer for home or small office: Laser printers, especially mono lasers, have long been inextricably linked to the office. But as prices continue to plummet they have come into the home users price range. And if you all you print is l...
0%
goodgearguide.com.au
Updated:
2018-06-01 06:18:51
The Dell Laser Printer 1710n provides networked printing for a small workgroup with surprisingly affordable running costs.
Good Low cost per page, Attractive design.
Bad Poor text quality, poor graphics quality, failed grayscale tests. The Final Word This economical laser prints text quickly, but its output quality could be better.
Bottom line This economical laser prints text quickly, but its output quality could be better.
70%
expertreviews.co.uk
Updated:
2018-06-01 06:18:51
Dells Laser Printer 1710n is one of the cheapest network-ready laser printers you can buy. Brothers HL-2070N, which we reviewed in Whats New, Shopper May 2005, costs less, but we were unimpressed with its curled-paper output and high running cost...
100%
pcmag.com
Updated:
2018-06-01 06:18:51
The Dell Laser Printer 1710n ($299 direct) is the second printer weve seen recently thats meant to serve either as a heavy-duty personal printer in any size office or a shared monochrome laser workhorse in a small office or workgroup. (The first wa...
Good Compact size. Reasonably fast performance. Default 250-sheet capacity with 800-sheet maximum. Network connection.
Bad No duplexer option. A bit expensive for what it offers.
Bottom line Although the Dell Laser Printer 1710n is a reasonable choice as a heavy-duty personal printer or a shared printer in a small office or workgroup, there are cheaper monochrome lasers that offer slightly better print quality...
60%
pcworld.com_techhive.com
Updated:
2018-06-01 06:18:51
Low toner costs and a bargain-priced 550-sheet paper tray option make the networked 1710n an economical choice.
75%
Brand Image Product code Product Stock Price from
DELL 1700n 1200 x 1200 DPI A4 DELL 1700n 1200 x 1200 DPI A4
(show image)
210-13247 1700n
DELL 1700 1200 x 1200 DPI A4 DELL 1700 1200 x 1200 DPI A4
(show image)
210-13249 1700
DELL 1710n 1200 x 1200 DPI A4 DELL 1710n 1200 x 1200 DPI A4
(show image)
210-15157 1710n
DELL 1720dn 1200 x 1200 DPI A4 DELL 1720dn 1200 x 1200 DPI A4
(show image)
210-17620 1720dn
DELL 1720 1200 x 1200 DPI A4 DELL 1720 1200 x 1200 DPI A4
(show image)
210-17618 1720