location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 3100cn Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3100cn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-13665
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116996
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:54
The date of the most recent change of this product data-sheet in Icecat.
DELL 210-13665 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 3100cn Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 25 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 45000 pages per month
  • - Total input capacity: 400 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB Built-in processor 300 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
O
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Features
Maximum duty cycle *
45000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
900 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Coated paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive, Legal, Letter
Custom media width
90 - 219.5 mm
Custom media length
139.7 - 355.6 mm
Paper tray media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Built-in processor
Yes
Processor frequency
300 MHz
Design
Product colour *
Black
Built-in display *
Yes
Power
Power consumption (printing) *
300 W
Power consumption (max)
900 W
Power consumption (standby)
82 W
Power consumption (PowerSave, Wi-Fi Direct on)
30 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Other operating systems supported
Novell NetWare 3.x, Novell NetWare 4.x, Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
15 - 80%
Weight & dimensions
Width
424.2 mm
Depth
419.1 mm
Height
533.4 mm
Weight
31.5 kg
Packaging content
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:16:14
Uk has collected 6 expert reviews for DELL 3100cn Colour 600 x 600 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
zdnet.co.uk
Updated:
2018-06-01 06:16:14
Although its not the fastest colour laser printer, the Dell 3100cn achieves exceptional colour graphics and excellent text printing.
78%
v3.co.uk
Updated:
2018-06-01 06:16:14
Low running costs and an excellent performer...
100%
pcmag.com
Updated:
2018-06-01 06:16:14
The Dell Laser Printer 3100cn offers good or better quality overall, including photo output thats in the top tier for color Specs: Type: 4-pass color, Technology: Laser, Rated Speed (Color): 5 ppm, Rated Speed (Mono): 25 ppm...
70%
Brand Image Product code Product Stock Price from
DELL 3000cn Colour 600 x 600 DPI A4 DELL 3000cn Colour 600 x 600 DPI A4
(show image)
210-13667 3000cn
DELL 5100cn Colour 600 x 600 DPI A4 DELL 5100cn Colour 600 x 600 DPI A4
(show image)
210-13662 5100cn
DELL 5210n 1200 x 1200 DPI A4 DELL 5210n 1200 x 1200 DPI A4
(show image)
210-15985 5210n
DELL 5310n 1200 x 1200 DPI A4 DELL 5310n 1200 x 1200 DPI A4
(show image)
210-15987 5310n
DELL 5350dn 1200 x 1200 DPI A4 DELL 5350dn 1200 x 1200 DPI A4
(show image)
210-36876 5350dn
DELL 5230dn 1200 x 1200 DPI A4 DELL 5230dn 1200 x 1200 DPI A4
(show image)
210-36875 5230dn
DELL 2350d 1200 x 1200 DPI A4 DELL 2350d 1200 x 1200 DPI A4
(show image)
210-34537 2350d
DELL 2350dn 1200 x 1200 DPI A4 DELL 2350dn 1200 x 1200 DPI A4
(show image)
210-34536 2350dn