location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1700n 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1700n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-13247
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL 1700n 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Ethernet LAN
  • - Maximum duty cycle: 15000 pages per month
  • - Total input capacity: 250 sheets
  • - Internal memory: 32 MB Built-in processor 200 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
9 s
Features
Maximum duty cycle *
15000 pages per month
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
250 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Envelopes sizes
DL
Paper tray media weight
120 - 160 g/m²
Multi-Purpose Tray media weight
60 - 160 g/m²
Auto Document Feeder (ADF) media weight
60 - 90 g/m²
Ports & interfaces
Standard interfaces
Parallel, RJ-45, USB 2.0
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Maximum internal memory
160 MB
Performance
Built-in processor
Yes
Processor frequency
200 MHz
Sound pressure level (printing)
52 dB
Noise level (idle)
30 dB
Design
Product colour *
Grey, Silver
Certification
CE, FCC, UL 60950, CAN/CSA-C22.2, EMC
Power
Power consumption (printing) *
600 W
Power consumption (off)
20 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
16 - 32 °C
Operating relative humidity (H-H)
8 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
394 mm
Depth
353 mm
Height
249 mm
Weight
12 kg
Packaging content
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Other features
Printer management
Dell Printer Web Tool
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:15:59
Uk has collected 4 expert reviews for DELL 1700n 1200 x 1200 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2018-06-01 06:15:59
Slow to print, though graphics print quality is high. Optional 550-sheet second paper tray is a bargain at only $100.
71%
pcmag.com
Updated:
2018-06-01 06:15:59
Dell Laser Printer 1700n offers text quality just short of excellent and very good quality for graphics. Performance is slow Specs: Type: Monochrome, Technology: Laser, Rated Speed (Mono): 25 ppm...
70%
Brand Image Product code Product Stock Price from
DELL 1700 1200 x 1200 DPI A4 DELL 1700 1200 x 1200 DPI A4
(show image)
210-13249 1700
DELL 1710 1200 x 1200 DPI A4 DELL 1710 1200 x 1200 DPI A4
(show image)
210-15155 1710
DELL 1720dn 1200 x 1200 DPI A4 DELL 1720dn 1200 x 1200 DPI A4
(show image)
210-17620 1720dn
DELL 1720 1200 x 1200 DPI A4 DELL 1720 1200 x 1200 DPI A4
(show image)
210-17618 1720