location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5580 Intel® Core™ i7 i7-7600U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5580
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N033L558015EMEA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 06:25:08
The date of the most recent change of this product data-sheet in Icecat.
Quick Start Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL N033L558015EMEA user manual
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 5580 Intel® Core™ i7 i7-7600U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i7 i7-7600U 2.8 GHz Processor cores: 2
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD
  • - NVIDIA® GeForce® 930MX Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - 68 Wh 65 W
  • - Windows 10 Pro 64-bit
More>>>
Security you can rely on
Security you can rely on

Log in with ease: Activate Windows Hello via optional infrared camera to facilitate facial recognition for easy and secure access.

Trusted authentication: The Latitude 5580 offers multiple security options to meet your diverse security needs. Features include essential multi-factor authentication hardware such as touch fingerprint reader, contacted FIPS 201 Smart Card Reader and Contactless Smart Card Reader NFC with Control Vault 2™ Fips 140-2 Level 3 Certification to prevent unauthorized access.

Protection from attacks: Dell™ ControlVault™ provides a more secure alternative for storing and processing passwords, biometric templates and security codes.

Manage with ease: Through Dell unique vPro extensions, you can remotely manage a fleet of devices, including diagnostics whether they are powered on or off.

Keeps up with you, and your work
Keeps up with you, and your work

The power to perform: Leverage scalable performance using Intel’s® latest 7th Gen Core™ i Dual (U) or Quad Core™ (H) processors, NVIDIA® graphics and a range of storage options from HDD to M.2 PCIe NVMe.

Designed with purpose: Work confidently on a laptop equipped with all-day battery life and if needed, bring your Dell Power Companion for an extended day.

Focus on work, not your notebook: Tested against 15 MIL STD 810G benchmarks, our incredibly durable systems make sure your work stays safe wherever you go.

All-day productivity
All-day productivity

Dell Latitude gives users the power and connectivity they need throughout the day, no matter how they work. With industry-leading battery life and extensive connectivity options like 4G/LTE and single cable docking, workers can be confident that they can stay connected wherever they are. And with features like Express Charge, which gives workers up to an 80% charge in less than an hour, workers can seamlessly move between their desks and meetings.

Beautifully designed
Beautifully designed

With an innovative design, Latitude laptops and 2-in-1s are devices you are proud to carry. Made with premium materials like recycled carbon fiber, you can rely on your Latitude’s durability while taking advantage of the smallest and lightest form factor on the planet. And, with features like brilliant displays and thin bezels, you can be fully immersed in all the on-screen brilliance your Latitude can deliver.

Trusted by IT
Trusted by IT

Dell’s Latitude portfolio has the most secure laptops and 2-in-1s in the world. You can rest assured that your data is always protected with a wide variety of biometric readers and encrypted hard drives. Streamline your remote management and deployment capabilities with the Dell Client Command Suite. Plus, with over a decade’s worth of experience in working with sustainable materials, you can feel good about less environmental waste in product and packaging.

Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Market positioning
Business
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7600U
Processor cores
2
Processor threads
4
Processor boost frequency
3.9 GHz
Processor frequency *
2.8 GHz
System bus rate
4 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7600 Mobile Series
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.9 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2, 1x4, 2x2, 2x1, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2400 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 930MX
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3246
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.1
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Microphone in
No
Ports & interfaces
Combo headphone/mic port
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR33Z
CPU configuration (max)
1
Embedded options available
Yes
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97466
Conflict-Free processor
Yes
Battery
Number of battery cells
4
Battery capacity *
68 Wh
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Non-operating altitude
0 - 10668 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
376 mm
Depth
250.7 mm
Height
23.2 mm
Weight *
1.9 kg
Packaging content
AC adapter included *
Yes
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
Maximum internal memory (64-bit)
32 GB
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:23:22
Uk has collected 23 expert reviews for DELL Latitude 5580 Intel® Core™ i7 i7-7600U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® 930MX Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
notebookcheck.net
Updated:
2017-05-14 04:16:16
A longitudinal update. The Latitude series has begun phasing out the proprietary E-port in favor of the more versatile Thunderbolt 3 port. Otherwise, not too much has changed from the outgoing E5570 series...
Good Thunderbolt 3, Smart Card, fingerprint reader, WWAN/SIM, and NFC options, comfortable keyboard and trackpad, relatively quiet under heavy load, 3x storage bays; NVMe support, MIL STD 810G-certified chassis, wide range of CPU options, above average lid ri...
Bad dim backlight, poor colors, poor contrast, limited sRGB coverage, audible HDD; system fan almost always active, no discrete GPU solutions or touchscreen, PWM on all brightness up to 99 percent, trackpad keys could have been firmer, very low quality 768p...
Bottom line There isn't anything particularly special about that Latitude 5580 that we haven't already mentioned on our existing E5550/E5570 pages. Its long battery life, easy maintenance, very wide range of options, Linux certification, and comfortable keyboard all...
83%
notebookcheck.net
Updated:
2017-07-11 01:09:23
Take two, action! This is the second time we have reviewed the Dell Latitude 5580. Last time, its general impression was clouded by a disappointing TN panel. This time, the 15-inch Latitude is presenting itself with Full-HD IPS panel and a pimped CPU...
Good optional Thunderbolt, good input devices, 3x drive bays, NVMe support, MIL STD 810G-certified case, fast SD-card reader, good price...
Bad mediocre brightness levels, cooling fan always audible, no performance improvement since i5-7200U version, no E-Port (docking)...
86%
pcmag.com
Updated:
2017-09-30 01:16:26
Does your company still have workers sitting at desktop PCs? It's time to deploy desktop-replacements—maybe even laptops that are practically workstation-replacements, with quad-core Intel Core i7 power as well as all the latest conveniences. That's the m...
Good Potent performance, Good battery life, Full-sized keyboard with dual pointing devices...
Bad Display could be brighter, Lacks Thunderbolt 3 support...
Bottom line What's big and beefy, but weighs only 4.2 pounds? It's the Dell Latitude 5580, an all-work-and-no-play powerhouse desktop-replacement you can think of as the XPS 15's corporate cousin...
80%
Brand Image Product code Product Stock Price from
DELL Latitude 5580 Intel® Core™ i5 i5-7300U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black DELL Latitude 5580 Intel® Core™ i5 i5-7300U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black
(show image)
N032L558015EMEA 5580
DELL Latitude 5580 Intel® Core™ i5 i5-7300U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black DELL Latitude 5580 Intel® Core™ i5 i5-7300U Laptop 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro Black
(show image)
N031L558015EMEA 5580
DELL Latitude 5580 Intel® Core™ i7 i7-7600U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black DELL Latitude 5580 Intel® Core™ i7 i7-7600U Laptop 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black
(show image)
N035L558015EMEA 5580