location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 252C Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
252C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N4L18C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894442680 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:54:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet 252C Thermal inkjet A4 4800 x 1200 DPI 10 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 10 ppm
  • - Colour copying Colour scanning
  • - HP ePrint
  • - USB port Wi-Fi Bluetooth
  • - Internal memory: 256 MB Built-in processor 700 MHz
  • - 2.96 kg
More>>>
On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[8]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[9]

Portability meets productivity

Quickly print, copy, and scan multipage documents hands-free with the 10-page automatic document feeder.
Simply connect and print from your laptop or mobile devices.[1,2]
Start printing right out of the box with quick and easy setup, using HP Auto Wireless Connect.[4]
This durable, compact all-in-one fits in your car, backpack, and more for convenient printing anywhere.

Lead the way with fast, easy mobile printing

Reduce charging interruptions with a long-lasting battery.
Get the highest page yields of any in-class all-in-one, using Original HP cartridges.[3]
Set the pace for success wherever you go. Keep moving through the day with fast print speeds.[5]
The 2.65-inch (6.73 cm) color touchscreen makes for easy printing, scanning, and copying.

High-powered quality and reliability

Power through the workday. Charge from home, in your car or office, and more.[6]
Plug in your AC power source to charge within 90 minutes while the printer is off, with HP Fast Charge.[7]
Minimize disruptions with premium design and quiet performance. Impress clients, without noisy interruptions.
Get high-quality prints time after time with an all-in-one designed and built to be reliable.

Printing
Duplex printing mode
Manual
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
19 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
13 s
Print margin top (min)
3 mm
Print margin bottom (min)
3 mm
Print margin left (min)
3 mm
Print margin right (min)
3 mm
Print margins (top, bottom, right, left)
3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
8 cpm
Copy speed (colour, normal quality, A4)
4 cpm
Copy speed (black, draft, A4)
17 cpm
Copy speed (colour, draft, A4)
15.5 cpm
Maximum number of copies
50 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scan technology
CIS
Image formats supported
JPEG, TIFF
Document formats supported
PDF
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
100 - 300 pages per month
Maximum duty cycle *
500 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
10 sheets
Maximum input capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
Bluetooth, USB 2.0, Wireless LAN
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
2
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Bluetooth
Yes
Mobile printing technologies
HP ePrint
Performance
Card reader integrated
No
Internal memory *
256 MB
Built-in processor
Yes
Processor frequency
700 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display diagonal
6.73 cm (2.65")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (standby)
3.4 W
Power consumption (sleep)
0.81 W
Power consumption (off)
0.14 W
Brand-specific features
HP ePrint
Yes
HP Auto-On/Auto-Off
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
15 - 90%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
380.2 mm
Depth
198.3 mm
Height
91.3 mm
Weight
2.96 kg
Packaging data
Package width
517 mm
Package depth
132 mm
Package height
242 mm
Package weight
4.8 kg
Packaging content
Bundled software
HP Dropbox, HP Google Drive, Microsoft DotNet