location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion 32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V1M69AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899005743 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 10:42:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2018
Product end of life date
Bullet Points HP Pavilion 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LED WVA
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 7 ms 300 cd/m² 3000:1
  • - 54 W
More>>>
1. Supersize every family memory
1. Supersize every family memory

Give your photos and videos a new level of detail with this brilliant 81.28 cm (32") diagonal QHD display[1]. And with its wide-viewing angle, the whole family gets a perfect view.

2. Bringing your world to life
2. Bringing your world to life

Experience the creative difference of standard 100% sRGB color space[2] with visuals that pop, and appear just as you saw them in real life.

3. Connectivity made easy
3. Connectivity made easy

Connect to all your devices with dual HDMI and Display Port to get big screen visuals without unnecessary adapters. HDMI and Display Port cables included for your convenience.

Unforgettable QHD picture
Unforgettable QHD picture

Brilliant details and captivating definition. Get it all with the unforgettable image quality of a 2560 x 1440 resolution display.

MVA Panel
MVA Panel

The ideal balance of wide-angle viewing, and low pixel latency, the MVA panel is perfect for the everyday use you need from your display.

Highly accurate color

With the standard 100% Srgb[2] color space, the HP ENVY 32 Media Display provides ideal color reproduction with minimal effort. Perfect for photos, videos—all your creative projects.

USB 2.0/HDMI DISPLAY PORT
USB 2.0/HDMI DISPLAY PORT

With Display Port, HDMI and USB 2.0 you’ll get all the ports you need to easily connect your device for big screen entertainment.

Open and accessible

The display is suspended above a distinctly unique open-wedge designed stand, providing convenient access to rear ports, with your tablet or phone stored underneath.

Seamless entertainment

How fast your display’s pixels respond is crucial for a silky smooth picture. With a 7ms response time[2], your action-filled content will look crisp and fluid without motion blur.

Off the desk and on the wall

The display is equipped with standard VESA mounting for showcasing on a wall or swivel arm.

Display
Display diagonal *
81.3 cm (32")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
WVA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
7 ms
Screen shape *
Flat
Supported graphics resolutions
2560 x 1440
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
10000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.276 x 0.276 mm
Horizontal scan range
24 - 90 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
70.8 cm
Viewable size, vertical
39.9 cm
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0
Number of upstream ports
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI ports quantity
2
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 21°
Plug and Play
Yes
Power
Power consumption (typical) *
54 W
Power consumption (standby) *
0.5 W
Power consumption (max)
72 W
Power consumption (off)
0.35 W
AC input voltage
90 - 265 V
AC input frequency
45/63 Hz
Annual energy consumption
60 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 70%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
739.9 mm
Depth (with stand)
178.9 mm
Height (with stand)
522.3 mm
Weight (with stand)
9.8 kg
Width (without stand)
739.9 mm
Depth (without stand)
53.2 mm
Height (without stand)
433.4 mm
Weight (without stand)
8.2 kg
Packaging content
Quick start guide
Yes
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
Display
LED
On/off switch
Yes
TV tuner integrated
No
Active display area (W x H)
708.48 x 398.52 mm
Energy efficiency class (old)
A
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:13:11
Uk has collected 11 expert reviews for HP Pavilion 32 computer monitor 81.3 cm (32") 2560 x 1440 pixels Quad HD LED Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcmag.com
Updated:
2017-05-01 05:13:11
Designed for everyday use, the HP Pavilion 32 Display ($399.99) is a massive 32-inch monitor priced for budget-minded consumers. It uses a Vertical Alignment (VA) panel to provide strong shadow detail, rich colors, and wide viewing angles. You don't get s...
Good Affordably priced, Mostly accurate colors, Deep blacks, Wide viewing angles...
Bad Tilt-only stand, One-year warranty...
Bottom line The HP Pavilion 32 Display is a very affordable 32-inch monitor that delivers inky blacks, vibrant colors, and wide viewing angles, all for less than $400...
80%
monitornerds.com
Updated:
2018-02-17 01:28:30
The HP Pavilion 32 is an easy to own upsized monitor with excellent colors and contrast and a 1440p resolution. You don't get a lot of extras with this option due to its budget nature, but a 32-inch monitor with superb imaging capabilities for under $400...
Bottom line The HP Pavilion 32 is an excellent choice for users who want a large, 32-inch screen for the office or home PC but wouldn't want to spend the extra cash. At the time of this writing, you can get this model for as low as $350 which still isn't cheap, but s...
90%
pcmag.com
Updated:
2020-06-10 04:47:12
Designed for everyday use, the HP Pavilion 32 Display ($399.99) is a massive 32-inch monitor priced for budget-minded consumers. It uses a Vertical Alignment (VA) panel to provide strong shadow detail, rich colors, and wide viewing angles. You don't get s...
Good Affordably priced, Mostly accurate colors, Deep blacks, Wide viewing angles...
Bad Tilt-only stand, One-year warranty...
Bottom line The HP Pavilion 32 Display is a very affordable 32-inch monitor that delivers inky blacks, vibrant colors, and wide viewing angles, all for less than $400...
80%