location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gaggia Coffee Espresso machine 2.1 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gaggia Check ‘Gaggia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Coffee
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COFFEEZWART
Category:
Machine used to make coffee.
Coffee Makers Check ‘Gaggia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gaggia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:29:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gaggia Coffee Espresso machine 2.1 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Espresso machine 2.1 L
  • - 15 bar
  • - Cappuccino making
  • - 1300 W
  • - Black
More>>>
Performance
Maximum operating pressure
15 bar
Product type *
Espresso machine
Water tank capacity *
2.1 L
Cooking functions & programs
Multi beverage *
No
Cappuccino making *
Yes
Ergonomics
Housing material
Metal
Water level indicator
Yes
Removable water tank
Yes
Product colour *
Black
Illuminated on/off switch
Yes
Ergonomics
Indication light
Yes
Power
Power *
1300 W
Weight & dimensions
Weight
7.5 kg
Technical details
Built-in coffee tamper
No
Other features
Power requirements
230-240V 50Hz / 120V 60Hz
Dimensions (WxDxH)
230 x 240 x 360 mm
Type
Coffee/Espresso
Filter
pods / ground coffee
Brand Image Product code Product Stock Price from
Gaggia Espresso De Luxe Espresso machine 1.95 L Gaggia Espresso De Luxe Espresso machine 1.95 L
(show image)
ESPRESSODELUXE Espresso De Luxe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Espresso Espresso machine 1.95 L Gaggia Espresso Espresso machine 1.95 L
(show image)
ESPRESSO Espresso 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Tebe Espresso machine 1.8 L Gaggia Tebe Espresso machine 1.8 L
(show image)
TEBE Tebe 0.00
(excl. VAT)
0 (incl. VAT)
Gaggia Classic Espresso machine 2.1 L Gaggia Classic Espresso machine 2.1 L
(show image)
GAGGIACLASSIC Classic 0.00
(excl. VAT)
0 (incl. VAT)