location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Norelco QP2530/70 men's shaver Foil shaver Lime, Charcoal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Norelco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QP2530/70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QP2530/70
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148549
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips QP2530/70 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Norelco QP2530/70 men's shaver Foil shaver Lime, Charcoal
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Foil shaver Lime, Charcoal
  • - Number of shaver heads/blades: 2 Wet & Dry
  • - Lithium-Ion (Li-Ion) AC/Battery Operating time: 60 min Charging time: 4 h
More>>>
Features
Shaver system *
Foil shaver
Shaving system technologies
Contour-following technology, Dual protection system
Trimmer *
No
Product colour *
Lime, Charcoal
Rubber grips
Yes
Wet & Dry
Yes
Contour following
Yes
Number of shaver heads/blades *
2
Shaving head replacement(s) model
Replacement head QP210, QP220: Replace every 4 months
Indication
Battery full indication
Yes
Battery low indication
Yes
Charging indicator
Yes
Power
Power source *
AC/Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Operating time
60 min
Charging time
4 h
AC input voltage
100-240 V
Power consumption (max)
2 W
Packaging data
Package type
Blister
Packaging content
Quantity per pack
1 pc(s)
Protection cap
Yes
Other features
Maintenance accessories
Storage cap
Accessories included
Comb: 4 stubble combs (1, 2, 3, 5mm); Maintenance: Storage cap
Technical details
Trimming system
Contour-following technology