location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust Widescreen HD webcam 12 MP USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Widescreen HD Webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
16530
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112947
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 22:37:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Trust Widescreen HD webcam 12 MP USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12 MP 30 fps
  • - Interface: USB 2.0
  • - Black
More>>>
Performance
Megapixel (approx.) *
12 MP
Maximum frame rate
30 fps
Snapshot button
Yes
Design
Interface *
USB 2.0
Product colour *
Black
LED indicators
Yes
Weight & dimensions
Weight
245 g
Packaging data
Package weight
314 g
System requirements
Minimum system requirements
DirectX 10
Minimum RAM
1024 MB
Other features
Minimum processor
Intel Core 2 Duo 2.4Ghz / AMD x2 6400+
Mac compatibility
No
USB required
Yes
Compatible operating systems
Win 7, Vista, XP
Package dimensions (WxDxH)
160 x 75 x 180 mm
Contents
Webcam. CD-ROM with software. User's guide.
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:34:53
Uk has collected 2 expert reviews for Trust Widescreen HD webcam 12 MP USB 2.0 Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2011-10-04 12:34:53
Trust's catchily-titled Widescreen HD Webcam is certainly one the cheapest around. But does it follow that it's also the weakest? Well, to be honest I was expecting that to be the case, but the truth is that this is an incredibly capable little camera...
Good Good video quality, LEDs for low-light recording, Motion detection software...
Bad Needs a good PC...
90%
Brand Image Product code Product Stock Price from
Trust MultiCover Widescreen HD webcam USB 2.0 Trust MultiCover Widescreen HD webcam USB 2.0
(show image)
16588 MultiCover Widescreen HD 0.00
(excl. VAT)
0 (incl. VAT)
Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver Trust SlimLine Pro webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black, Silver
(show image)
16476 SlimLine Webcam Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black Trust SpotLight Pro webcam 1.3 MP 640 x 480 pixels USB 2.0 Black
(show image)
16428 SpotLight Pro 0.00
(excl. VAT)
0 (incl. VAT)
Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black Trust Spotlight webcam 640 x 480 pixels USB 2.0 Black
(show image)
16429 Spotlight Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust Chat webcam 640 x 480 pixels USB Black Trust Chat webcam 640 x 480 pixels USB Black
(show image)
16430 Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust InTouch Chat webcam 640 x 480 pixels USB Black Trust InTouch Chat webcam 640 x 480 pixels USB Black
(show image)
16176 InTouch Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)
Trust InTouch Chat webcam 640 x 480 pixels USB Pink Trust InTouch Chat webcam 640 x 480 pixels USB Pink
(show image)
16175 InTouch Chat Webcam 0.00
(excl. VAT)
0 (incl. VAT)