location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV7245 BEAMER 2500 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV7245 BEAMER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LV7245
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93405
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:46:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV7245 BEAMER 2500 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2500 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 300:1
  • - Screen size compatibility: 12.7 - 193 mm (0.5 - 7.6")
  • - 250 W
More>>>
Projector
Screen size compatibility *
12.7 - 193 mm (0.5 - 7.6")
Projection distance
0.73 - 10.9 m
Projector brightness *
2500 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
300:1
Uniformity
85%
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
190 W
Lens system
Digital zoom
4x
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, SECAM
Multimedia
Number of built-in speakers
1
Display
Display resolution
1024 x 768 pixels
Power
Power consumption (typical) *
250 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Packaging content
Remote control included *
Yes
Other features
Bandwidth
108 GHz
Digital keystone correction
-30 / +30
I/O ports
1 x USB - 4 PIN USB Type B 2 x component video / RGB input - 15 pin HD D-Sub (HD-15) 1 x S-video input - 4 PIN mini-DIN 1 x composite video input - RCA 2 x audio line-in - RCA x 2 1 x audio line-in - mini-phone stereo 3.5 mm 1 x serial RS-232 - 8 PIN mini-DIN ( management ) 1 x VGA output - 15 pin HD D-Sub (HD-15)
Recommended operating temperature range (T-T)
5 - 35 °C
Lens system
F/1.7-2.0
Brand Image Product code Product Stock Price from
Canon LV-S4 1500 ANSI lumens LCD SVGA (800x600) Canon LV-S4 1500 ANSI lumens LCD SVGA (800x600)
(show image)
0381B003 LV-S4 0.00
(excl. VAT)
0 (incl. VAT)
Canon LV-S4 SVGA 1500ALu RGB monitor 1500 ANSI lumens LCD SVGA (800x600) Canon LV-S4 SVGA 1500ALu RGB monitor 1500 ANSI lumens LCD SVGA (800x600)
(show image)
0381B006 LV-S4 SVGA 1500ALu RGB monitor 0.00
(excl. VAT)
0 (incl. VAT)
Canon XEED SX50 2500 ANSI lumens SXGA (1280x1024) Canon XEED SX50 2500 ANSI lumens SXGA (1280x1024)
(show image)
0027B005 XEED SX50 0.00
(excl. VAT)
0 (incl. VAT)
Canon XEED SX50 2500 ANSI lumens LCD SXGA (1280x1024) Canon XEED SX50 2500 ANSI lumens LCD SXGA (1280x1024)
(show image)
0027B003 XEED SX50 0.00
(excl. VAT)
0 (incl. VAT)