location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5350DN/KL3 Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5350DN/KL3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102K83NL0
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5350DN/KL3 Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 100000 pages per month
  • - Total input capacity: 650 sheets Total output capacity: 250 sheets
  • - Internal memory: 256 MB Built-in processor 600 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
36 s
Time to first page (black, normal)
8.5 s
Time to first page (colour, normal)
10 s
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
15000
Input & output capacity
Total input capacity *
650 sheets
Total output capacity *
250 sheets
Maximum input capacity
2150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Letter
Paper tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Built-in processor
Yes
Processor model
PowerPC 750CL
Processor frequency
600 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
36 dB
Design
Display
LCD
Certification
TÜV / GS, CE, ISO 9001, ISO 14001
Power
Power consumption (printing) *
516 W
Power consumption (standby)
74 W
Power consumption (off)
8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Weight
29.5 kg
Dimensions (WxDxH)
345 x 518 x 480 mm
Other features
Emulations
PCL 6, PCL 5c, PostScript 3 KPDL3, XPS Direct Print, PDF Direct Print
Source Testseek summary Average rating
Reviews
Updated:
2013-08-24 02:50:08
Uk has collected 2 expert reviews for KYOCERA FS-C5350DN/KL3 Colour 9600 x 600 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-08-24 02:50:07
The Kyocera FS-C5350DN is a modular device to which extra paper trays and network interfaces, such as Gigabit or Wi-Fi, can be added. Kyocera makes much of its ECOSYS technology, which it claims makes its printers some of the most cost-effective on t...
Bottom line Relatively quick off the mark, and with sharp text output and Kyocera's famed economical running costs, the Kyocera FS-C5350DN is a great network colour printer. However, the port for USB flash drives is inconveniently placed, and the colour range a l...
80%
macworld.co.uk
Updated:
2013-08-24 02:50:08
Kyocera’s relatively new FS-C5350DN, like the other units here, is a modular device to which – in this case – extra paper trays and network interfaces, such as Gigabit or WiFi, can be added. Kyocera makes much of its ECOSYS technology, which it claims...
Good Relatively quick off the mark, sharp text output...
Bad Bonjour disabled by default, port for USB flash drive is inconveniently placed, colour range a little limited...
80%
Brand Image Product code Product Stock Price from
KYOCERA FS-C5350DN Colour 9600 x 600 DPI A4 KYOCERA FS-C5350DN Colour 9600 x 600 DPI A4
(show image)
1102K83NL0 FS-C5350DN 0.00
(excl. VAT)
0 (incl. VAT)