location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ MP670 3000 ANSI lumens DLP XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP670
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J0777.D3E show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ MP670 3000 ANSI lumens DLP XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 3000 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 3000:1
  • - Screen size compatibility: 584.2 - 7620 mm (23 - 300")
  • - 10 W
  • - 290 W
More>>>
Projector
Screen size compatibility *
584.2 - 7620 mm (23 - 300")
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Horizontal scan range
31 - 90 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
±40°
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp power
230 W
Lens system
Focal length range
21.8 - 24 mm
F-number (relative aperture)
F = 2.52 - 2.73
Zoom ratio
1.1:1
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Audio (L/R) in *
1
Audio (L/R) out
1
Ports & interfaces
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
Composite video in *
1
Network
Ethernet LAN (RJ-45) ports
1
Multimedia
RMS rated power
10 W
Display
Display number of colours
16.78 million colours
Power
Power consumption (typical) *
290 W
Power consumption (standby) *
1 W
Weight & dimensions
Weight *
2.75 kg
Packaging content
Cables included
VGA
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
306 x 97 x 216 mm
Power requirements
100 - 240 VAC, 50/60 Hz
Interface
USB
Compatibility
VGA - UXGA
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:08:51
Uk has collected 3 expert reviews for BenQ MP670 3000 ANSI lumens DLP XGA (1024x768) and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
pcworld.in
Updated:
2011-09-25 20:08:50
The Benq MP670 is a 3D ready digital DLP projector from Benq which has a lot of things going for it. It has an HDMI v1.3 port, onboard speaker, some really cool advanced features, and projects good visuals on a wall screen. The projector's primarily ai...
Good Very good performance, Very bright, high contrast ratio, Nice screen uniformity, color purity, Decent feature set, Auto keystone, HDMI, onboard speakers...
Bad Subtle color shades washed out...
Bottom line The Benq MP670 projector sells for a price of Rs. 57,500. For that price, it offers very good value for money as a business or school projector. It has excellent brightness and color reproduction, and comes with some nice features like auto keystone c...
85%