location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Hot Press Natural, A3+, 25 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hot Press Natural, A3+, 25 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S042320
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946428178
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Features
Paper size
A3+
Sheets per pack
25 sheets
Features
Compatible products
- SureColor SC-T5200D-PS - SureColor SC-T5200D - SureColor SC-T3000 - SureColor SC-P9000V - SureColor SC-P9000 Violet Spectro - SureColor SC-P9000 Series - SureColor SC-P9000 STD Spectro - SureColor SC-P9000 STD - SureColor SC-P8000 Series - SureColor SC-P8000 STD Spectro - SureColor SC-P8000 STD - SureColor SC-P800 Roll Unit Promo - SureColor SC-P800 - SureColor SC-P7000V - SureColor SC-P7000 Violet Spectro - SureColor SC-P7000 Series - SureColor SC-P7000 STD Spectro - SureColor SC-P7000 STD - SureColor SC-P6000 Series - SureColor SC-P6000 STD Spectro - SureColor SC-P6000 STD - SureColor SC-P600 - SureColor SC-P5000 Violet Spectro - SureColor SC-P5000 Violet - SureColor SC-P5000 STD Spectro - SureColor SC-P5000 STD - SureColor SC-P400 - SureColor SC-P20000 - SureColor SC-P10000 - Epson SureColor SC-T7000 - Epson SureColor SC-T5000 - Epson SureColor SC-T3000 - Epson Stylus Pro 9900 Spectro Proofer - Epson Stylus Pro 9900 - Epson Stylus Pro 9890 SpectroProofer - Epson Stylus Pro 9890 - Epson Stylus Pro 9700 - Epson Stylus Pro 7900 Spectro Proofer UV - Epson Stylus Pro 7900 Spectro Proofer - Epson Stylus Pro 7900 - Epson Stylus Pro 7890 Spectroproofer UV - Epson Stylus Pro 7890 SpectroProofer - Epson Stylus Pro 7890 - Epson Stylus Pro 7700 - Epson Stylus Pro 4900 SpectroProofer UV - Epson Stylus Pro 4900 SpectroProofer - Epson Stylus Pro 4900 Spectro M1 - Epson Stylus Pro 4900 - Epson Stylus Pro 4880 - Epson Stylus Pro 4800 - Epson Stylus Pro 3880 - Epson Stylus Pro 3800 - Epson Stylus Pro 11880 - Epson Stylus Photo R3000 - Epson Stylus Photo R2000
Packaging data
Quantity per pack
1 pc(s)
Package width
419 mm
Package depth
572 mm
Package height
32 mm
Package weight
2.6 kg
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
151 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
151 cm
Products per pallet
128 pc(s)
Products per pallet (UK)
160 pc(s)
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
20 pc(s)
Other features
Country of origin
Italy
Country Distributor
Nederland 2 distributor(s)
United Kingdom 1 distributor(s)
Worldwide 1 distributor(s)