location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A520 + CP510 photoprinter bundel 1/2.5" 4 MP CCD Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Powershot A520 + CP510 photoprinter bundel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9715A059
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A520 + CP510 photoprinter bundel 1/2.5" 4 MP CCD Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 3.6x
  • - TTL
  • - Alkaline
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
4 MP
Sensor type *
CCD
Lens system
Optical zoom *
4x
Digital zoom *
3.6x
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Ports & interfaces
I/O ports
USB (Mini-B, PTP) A/V uitgang (PAL/NTSC)
Design
Product colour *
Silver
Battery
Battery technology *
Alkaline
Battery type
AA
Power requirements
0 - 40
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width
90.7 mm
Depth
38.4 mm
Height
64 mm
Weight
180 g
Other features
Data compression
Superfine, Fine, Normal
Lens system
7 / 5
Power supply type
10 - 90
Built-in flash
Yes
Camera shutter speed
15 – 1/2000
Brand Image Product code Product Stock Price from
Canon PowerShot A520 + CP400 Bundel 1/2.5" 4 MP CCD Silver Canon PowerShot A520 + CP400 Bundel 1/2.5" 4 MP CCD Silver
(show image)
9715A021 Powershot A520 + CP400 Bundel 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 1/2.5" 4 MP CCD Silver Canon PowerShot A520 1/2.5" 4 MP CCD Silver
(show image)
9715A011 A520 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 1/2.5" 4 MP CCD Canon PowerShot A520 1/2.5" 4 MP CCD
(show image)
9715A014 PowerShot A520 0.00
(excl. VAT)
0 (incl. VAT)