location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-C5350DN Colour 9600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-C5350DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
012K83NL
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:15:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-C5350DN Colour 9600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - 30 ppm
  • - Duplex printing
  • - Internal memory: 256 MB
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
36 s
Time to first page (black, normal)
8.5 s
Time to first page (colour, normal)
10 s
Features
Recommended duty cycle
15000
Input & output capacity
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
2150 sheets
Maximum output capacity
250 sheets
Paper handling
Non-ISO print media sizes
Letter
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Sound pressure level (printing)
55 dB
Sound power level (standby)
36 dB
Design
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
516 W
Power consumption (standby)
74 W
Weight & dimensions
Weight
29.5 kg
Dimensions (WxDxH)
345 x 518 x 480 mm
Other features
Mac compatibility
Yes
Power requirements
220 - 240V
Compliance industry standards
IEEE802.1x
Compatible operating systems
Windows, Mac OS X 10.2 +, Unix, Linux
Emulations
PCL 6, PCL 5c, Postscript 3, XPS, PDF
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:37:28
Uk has collected 2 expert reviews for KYOCERA FS-C5350DN Colour 9600 x 600 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-08-01 21:37:24
The Kyocera FS-C5350DN is a modular device to which extra paper trays and network interfaces, such as Gigabit or Wi-Fi, can be added. Kyocera makes much of its ECOSYS technology, which it claims makes its printers some of the most cost-effective on t...
Bottom line Relatively quick off the mark, and with sharp text output and Kyocera's famed economical running costs, the Kyocera FS-C5350DN is a great network colour printer. However, the port for USB flash drives is inconveniently placed, and the colour range a l...
80%
macworld.co.uk
Updated:
2011-08-01 21:37:28
Kyocera’s relatively new FS-C5350DN, like the other units here, is a modular device to which – in this case – extra paper trays and network interfaces, such as Gigabit or WiFi, can be added. Kyocera makes much of its ECOSYS technology, which it claims...
Good Relatively quick off the mark, sharp text output...
Bad Bonjour disabled by default, port for USB flash drive is inconveniently placed, colour range a little limited...
80%