location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Geko 301 navigator Handheld LCD 65.2 g Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Geko 301
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00319-00
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 08:31:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin Geko 301 navigator Handheld LCD 65.2 g Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld Grey
  • - Outdoor (hiking, trekking)
  • - 64 x 100 pixels
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:57:05
Uk has collected 2 expert reviews for Garmin Geko 301 navigator Handheld LCD 65.2 g Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
electronicsme.com
Updated:
2017-03-01 09:57:05
The Garmin Geko 301 is a very capable and inexpensive handheld GPS unit. It is a compact, 12-channel GPS unit housed in a waterproof case - the unit can withstand immersion in up to 1 meter of water for a period of up to 30 minutes. It features a high...
Bottom line If you're looking for an inexpensive, no-frills weatherproof handheld GPS unit, the Geko 301 makes an excellent choice. It has all the features you really need for basic navigation, and its light weight and small size make it very portable. The unit wi...
80%
avecmobile.com
Updated:
2017-03-01 09:57:05
We found the Garmin Geko 301 a valuable tool for showing us the direction, saving the traveled tracks and waypoints, measuring time, speed and altitude and keeping us on the route that we had planned on a computer...
0%