location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR DG834 wired router White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DG834
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG834
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Network
Supports ISDN connection
No
DSL features
ADSL
Yes
DSL specification
ADSL, ADSL2+, ANSI T1.413, G.DMT, G.Lite
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
RJ-11 ports quantity
1
DC-in jack
Yes
Protocols
Routing protocols
IP
DHCP client *
Yes
DHCP server *
Yes
Security
VPN support
PPTP, L2TP VPNs
Features
Minimum system requirements
Internet Explorer 5.0
Design
Product colour *
White
Power
Input current
1 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
300 g
Other features
Maximum data transfer rate
0.1 Gbit/s
Dimensions (WxDxH)
27.94 x 119.4 x 175.3 mm
Compatible operating systems
Windows Vista, XP, 2000, Me, 98 SP2
Connectivity technology
Wired
Power supply type
DC
Connectivity LEDs
Yes
Input voltage
12 V
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:49:11
Uk has collected 3 expert reviews for NETGEAR DG834 wired router White and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
techradar.com
Updated:
2011-10-04 00:49:11
There are many parallels between this superb home router and the equivalent Linksys WAG354G model. Both are tried and tested routers that have the ability to sit at the centre of your network for several years to come - providing youre not planning on...
Good Reliable, Available at excellent price points, Recently-refreshed model, Its Apple White...
Bad Make sure you get the right one, Browser-based interface could do with improvement...
Bottom line There are many parallels between this superb home router and the equivalent Linksys WAG354G model. Both are tried and tested routers that have the ability to sit at the centre of your network for several years to come - providing youre not planning on...
100%
zdnet.co.uk
Updated:
2011-10-04 00:49:11
The DG834G combines five network functions in a single box ? ADSL modem, router, switch, firewall and 802.11g wireless access point. Despite some dodgy firmware updates, it?s one of the better single-box router solutions on the market.
90%
webuser.co.uk
Updated:
2011-10-04 00:49:11
The Netgear device is an attractive looking box, low and flat with a silver finish. Its flat nature makes it quite unobtrusive, and it has holes for hooks on its underside in case you want to hang it on the wall. The unit suffered a little on the setting...
80%