location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP RP5 Retail System Model 5810

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RP5 Retail System Model 5810
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y6A39EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781536802 show
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Oct 2018
Product end of life date
Bullet Points HP RP5 Retail System Model 5810
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5 2.9 GHz 6 MB
  • - DDR3-SDRAM 4 GB
  • - 500 GB
  • - Ethernet LAN
More>>>
Powered for performance.

Excel in even the most demanding environments with your choice of operating system, 4th generation Intel® Core™ processors,[1] and storage to help you take on every retail challenge.
Get all the storage space you need with your choice of HDDs up to 2 TB, SSDs up to 256 GB,[2] and three drive bays[3] for expanding as your business grows.

Customize your perfect fit.

Tailor the system to your specific needs with legacy and evolving ports that support a wide range of retail peripherals,[3] and add-ons that offer true flexibility.
Start with an HP RP5 Retail System and build the best retail solution for your business with inputs that support a wide range of peripherals from cash drawers and barcode scanners to displays.[3]
Future-proof your business with a broad selection of ports, including serial, parallel, and up to 14 USB. VGA and DisplayPort ports, with an optional second DisplayPort card,[3] support up to three independent operator or customer-facing displays.[3]

Management and security made easy.

POS doesn’t need to be complicated. Enjoy simple, low-cost management with built-in features that help ensure the security of your customer data and terminals.
Control more and spend less with Intel® vPro™ AMT[4] and client management software from HP and LANDesk.[5]

Trust your hardware.

In the demanding world of retail, you can’t afford to slow down. Retail-hardened durability and an oversized cooling system help ensure you don’t miss a beat.

Backed by the best.

Get deployment flexibility with a five-year lifecycle and award-winning HP service and support. A three-year limited warranty comes standard, and additional coverage up to five years is available with optional HP Care Pack Services.[6]

Processor
Processor family *
Intel® Core™ i5
Processor generation
4th gen Intel® Core™ i5
Processor model *
i5-4570S
Processor cores
4
Processor frequency
2.9 GHz
Processor cache
6 MB
Motherboard chipset
Intel® Q87
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Number of memory slots
4
Memory slots type
DIMM
Memory clock speed
1600 MHz
Storage
Total storage capacity *
500 GB
HDD speed
7200 RPM
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics 4600
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
5
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
VGA (D-Sub) ports quantity
1
DisplayPorts quantity
1
Serial ports quantity
2
PS/2 ports quantity
2
RJ-12 ports quantity
1
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
64-bit
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width
338 mm
Depth
379 mm
Height
100 mm
Weight
6.84 kg
Sustainability
Sustainability certificates
ENERGY STAR