location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Color 3800n Printer Colour 600 x 600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 3800n Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5982A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 479230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 10:39:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Color 3800n Printer Colour 600 x 600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - 21 ppm
  • - Maximum duty cycle: 65000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 250 sheets
  • - Internal memory: 160 MB Built-in processor 533 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
21, 22
Print speed (black, draft quality, A4/US Letter)
21, 22
Colour *
Yes
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, draft quality, A4/US Letter)
21 ppm
Warm-up time
62 s
Time to first page (black, normal)
12.5 s
Time to first page (colour, normal)
12.5 s
Features
Maximum duty cycle *
65000 pages per month
Number of print cartridges *
4
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
250 sheets
Maximum input capacity
850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum print size
207.4 x 347.5 mm
Duplex media weight
60 - 120 g/m²
Media types supported
Paper (plain, glossy), envelopes, transparencies, labels, cardstock
Media size (tray 1)
A4, A5, B5 (JIS), executive (JIS), envelopes (DL, C5, B5), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 - 220 g/m2
Network
Network ready
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, DLC/LLC, AppleTalk, Auto-IP, Apple Bonjour, NDS, Bindery, NCP, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, SNMP (v 1, 2c, 3), HTTP
Performance
Internal memory *
160 MB
Maximum internal memory
544 MB
Built-in processor
Yes
Processor model
MIPS 20KC
Processor frequency
533 MHz
Power
Power consumption (PowerSave)
15 W
Power consumption (off)
0.5 W
System requirements
Minimum system requirements for Macintosh
Mac OS 9.2, OS X v 10.1 ~, 160 MB HD, CD-ROM drive, USB port / IEEE 1284-B
Operational conditions
Operating temperature (T-T)
10 - 27 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
10 - 70%
Storage relative humidity (H-H)
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Maximum dimensions (W x D x H)
413 x 818 x 466 mm
Pallet dimensions (W x D x H)
1175 x 1175 x 2204 mm
Weight
27.1 kg
Dimensions (WxDxH)
413 x 510 x 430 mm
Packaging data
Package weight
30.1 kg
Packaging content
Bundled software
Print drivers and installation software on CD-ROM (HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation, HP LaserJet Utility, HP Easy Printer Care Software, Macintosh software, PostScript Printer Description)
Other features
Print quality (black, draft quality)
600 DPI
Standard input capacity for transparencies
50
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
17 - 25 °C
Mac compatibility
Yes
I/O ports
1 x USB, 1 x EIO
Custom media sizes
Tray 1: 76 x 127 - 216 x 356 mm; Tray 1, 2: 148 x 210 - 216 x 356 mm
Standard media sizes
A4, A5, B5 (JIS), executive (JIS), envelopes (DL, C5, B5)
Memory upgrade
0.512 GB
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Typefaces
80 built-in fonts available for both PCL and Postscript emulation, printer-matching screen fonts in TrueType format available with the software solution
Recommended media weight
Tray 1: 60 - 220; Tray 2, 3: 60 - 120
Standard output capacity for envelopes
10 sheets
Other features
Minimum system requirements
Windows 98: Pentium 90, 16 MB RAM, CD-ROM drive; Windows Me: Pentium 150, 32 MB RAM, CD-ROM drive; Windows NT 4.0: Pentium 90, 32 MB RAM, CD-ROM drive; Windows 2000: 133 MHz, 64 MB RAM, CD-ROM drive; Windows XP: 233 MHz, 64 MB RAM, CD-ROM drive; Windows Server 2003: 550 MHz, 128 MB RAM, 220 MB HD, CD-ROM drive, USB;
Envelope feeder
No
Printer management
HP Web Jetadmin, HP Easy Printer Care, HP Embedded Web Server, HP LaserJet Utility (Macintosh)
Acoustic power emissions
6.9 B(A)
Acoustic pressure emissions
55 dB
Power requirements
100 - 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Print quality (colour, best quality)
600 DPI
Duplex print options
Manual (driver support provided)
Print speed (colour, best quality, A4)
21 ppm
Print speed (black, best quality, A4)
21 ppm
Colour printing technology
HP ImageREt 3600
Paper handling
100-sheet multipurpose tray 1, 250-sheet input tray 2, optional 500-sheet input tray 3, 250-sheet face-down output bin
Electromagnetic compatibility
CISPR 22:1993/EN 55022:1994 Class B, EN 61000-3-2:2000, EN 61000-3-3:1995, EN 55024:1998, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 89/336/EEC
Standard input trays
2
Networking features
Via HP Jetdirect Fast Ethernet Embedded Print Server (standard for 3800n, 3800dn, 3800dtn), Gigabit (optional), 802.11g wireless (optional), Bluetooth wireless (optional) HP Jetdirect Fast Ethernet Embedded Print Server
Safety
IEC 60950-1, EN 60950-1 (EU), IEC 60825-1, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1 Class 1, 21 CFR Ch. 1/SubCh. J (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 73/23/EEC
Compatible operating systems
OS/2, UNIX, Linux, HP OpenVMS Microsoft Windows 98, Me, NT 4.0, 2000, XP, Server 2003; Mac OS 9.2, Mac OS X v10.2, v10.3, v10.4
Product dimensions when open (LxWxD)
41.3 cm (16.2")
Print quality (black, best quality)
600 x 600 DPI
Downloadable software
Download HP Universal Print Driver Series for Windows 1.0 from http://www.hp.com/go/mpd4w or www.hp.com/go/universal_driver
Size (imperial)
38.3 cm (15.1")
Standard output capacity for transparencies
50 sheets
Driver updates
For a list of printer drivers and updated HP printer software go to http://www.hp.com/support
Duplex supported media size
A4
Media handling
Sheetfed
Memory technology
DDR1 SDRAM
Control panel
2-line graphical display, 4 lights (Attention, Data, Ready, Toner), 4 buttons (Help, Menu, Select, Stop), 3 navigation arrow buttons (Back, Down, Up)
Maximum paper trays
3
Media size (tray 2)
A4, A5, B5 (JIS), 148 x 210 to 216 x 356 mm
Media type and capacity (tray 2)
Sheets: 250; labels, transparencies: 100
Media weight (tray 2)
60 to 120 g/m2
Media weight (tray 3)
60 to 120 g/m2
Paper handling optional/input
500-sheet input tray
Paper handling standard/input
100-sheet multi-purpose tray, 250-sheet input tray
Paper handling standard/output
250-sheet face-down output bin
Power consumption (active)
437 W
Security management description
SNMP v3, SSL/TLS (HTTPS)
Upgrade type
Color tables, formatter firmware, software drivers
Package dimensions (W x D x H)
574 x 571.5 x 515.6 mm (22.6 x 22.5 x 20.3")
Pallet dimensions (W x D x H) (imperial)
1176 x 1176 x 2204.7 mm (46.3 x 46.3 x 86.8")
Weight (imperial)
59.6 lb
Acoustic pressure emissions bystander (active, print, copy or scan)
55 dB(A)
Duplex binding
Yes
First page out (black&white, A4, ready)
12.5 s
First page out (black&white, letter, ready)
12.5 s
First page out (black&white, letter, sleep)
18.5 s
Media sizes supported (imperial)
Letter, legal, 8.5 x 13 in, statement, executive, envelopes (No. 10, Monarch)
Operating altitude (imperial)
8530 ft
Package weight (imperial)
29.9 kg (66 lbs)
Print speed (black, best quality, letter)
Up to 22 ppm
Print speed (colour, best quality, letter)
Up to 22 ppm
Print speed (colour, draft quality, letter)
Up to 22 ppm
Standard input capacity for envelopes
10 sheets
Acoustic power emissions (ready)
53 dB
Acoustic pressure emissions bystander (ready)
39 dB
Maximum input capacity (tray 1)
100 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Recommended media weight (duplex, imperial)
16 to 32 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
575 x 570 x 516 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:41:02
Uk has collected 2 expert reviews for HP LaserJet Color 3800n Printer Colour 600 x 600 DPI and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 15:32:05
The HP Color LaserJet 3800n looks identical to the cheaper Color LaserJet 3600n, but it has a faster processor and more memory inside. Its also a true PCL printer and supports PostScript emulation, instead of relying on your PCs processing power to p...
Good Competitive Cost, Good design, Good paper handling, Fast Printing...
Bad Some text character problems The Final Word This models small footprint, decent paper handling, and competitive costs per page make it worth a look. And it prints text faster than its less-expensive sibling does.
Bottom line This models small footprint, decent paper handling, and competitive costs per page make it worth a look. And it prints text faster than its less-expensive sibling does.
70%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)