location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo 830 inkjet printer Colour 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo 830
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C483031BP
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:33:11
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Number of print cartridges *
6
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
3.1 ppm
Borderless printing
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Legal
Envelopes sizes
C6, DL
Borderless printing media sizes
A4
Design
Market positioning *
Home & office
Country of origin
Spain
Power
Power consumption (printing) *
18 W
System requirements
Mac compatibility
Yes
Compatible operating systems
Windows 98/2000/Me/XP Mac OS 8.6 to 9.x, Mac OS 8.5.1 to 9.x, Mac OS X 10.1.2 +
Minimum processor
Pentium III
Minimum RAM
128 MB
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
477 mm
Depth
475 mm
Height
269 mm
Weight
3.4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
330 mm
Package depth
550 mm
Package height
260 mm
Package weight
5.1 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.23 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
48 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.23 m
Products per pallet
32 pc(s)
Other features
Print technology
Inkjet
Interface
USB
Power requirements
220 - 240V/50 - 60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 06:59:36
Uk has collected 3 expert reviews for Epson Stylus Photo 830 inkjet printer Colour 5760 x 1440 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetspeak.com
Updated:
2013-05-18 09:23:31
A multi function unit as it has Fax, when I speak with manufacturers they still claim there is demand, my findings are somewhat different, this is rather like the PX730 recently reviewed but this is black rather than cream...
76%
v3.co.uk
Updated:
2015-06-27 12:06:45
Youll be surprised at the great-looking photo prints this £100 printer can produce.
0%