location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Duck T0553 ink cartridge Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Duck
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T0553
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T055340G3
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Duck T0553 ink cartridge Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Epson Stylus Photo R240 - Epson Stylus Photo RX420 - Epson Stylus Photo RX425 Refurbished - Epson Stylus Photo RX425 - Epson Stylus Photo RX520
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Features
Colour
Yes
Weight & dimensions
Width
246 mm
Depth
116 mm
Height
145 mm
Weight
55 g
Other features
Print cartridge volume (metric)
8.0 ml
Brand Image Product code Product Stock Price from
Greenman ET554 ink cartridge 1 pc(s) Yellow Greenman ET554 ink cartridge 1 pc(s) Yellow
(show image)
ET554 ET554 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET553 ink cartridge 1 pc(s) Magenta Greenman ET553 ink cartridge 1 pc(s) Magenta
(show image)
ET553 ET553 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET552 ink cartridge 1 pc(s) Cyan Greenman ET552 ink cartridge 1 pc(s) Cyan
(show image)
ET552 ET552 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET551 ink cartridge 1 pc(s) Black Greenman ET551 ink cartridge 1 pc(s) Black
(show image)
ET551 ET551 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0552 ink cartridge Original Cyan Epson Duck T0552 ink cartridge Original Cyan
(show image)
C13T055240G3 T0552 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0551 ink cartridge Original Black Epson Duck T0551 ink cartridge Original Black
(show image)
C13T055140JA T0551 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck T0552 ink cartridge Original Cyan Epson Duck T0552 ink cartridge Original Cyan
(show image)
C13T055240JA T0552 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck Singlepack Cyan T0552 Epson Duck Singlepack Cyan T0552
(show image)
C13T05524010 Singlepack Cyan T0552 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck Singlepack Yellow T0554 Epson Duck Singlepack Yellow T0554
(show image)
C13T05544010 Singlepack Yellow T0554 0.00
(excl. VAT)
0 (incl. VAT)
Epson Duck Singlepack Black T0551 Epson Duck Singlepack Black T0551
(show image)
C13T05514010 Singlepack Black T0551 0.00
(excl. VAT)
0 (incl. VAT)