location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington Pro Fit™ 2.4 GHz Wireless Full-Size Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Fit™ 2.4 GHz Wireless Full-Size Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K72342EU
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88492
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington Pro Fit™ 2.4 GHz Wireless Full-Size Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical Black
  • - RF Wireless
  • - Buttons quantity: 5
More>>>
Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll
Yes
Buttons quantity *
5
Design
Product colour *
Black
Ergonomics
Plug and Play
Yes
Packaging data
Package width
100 mm
Package height
150 mm
Other features
Package length
5 cm
Packaging tare weight
0.3 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 15:18:31
Uk has collected 4 expert reviews for Kensington Pro Fit™ 2.4 GHz Wireless Full-Size Mouse and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
gadgetspeak.com
Updated:
2011-09-27 15:18:30
Published in...
72%
macworld.co.uk
Updated:
2011-09-27 15:18:30
It works via a wireless receiver, and a USB extension is included if the USB socket is tucked around the back of your Mac. While the Ci60 doesn’t have much in the way of design flair (excusable given the price) it has solid rubber grips on the sides...
Good USB extension cable included, good software, inexpensive...
Bad Subpar tracking, clumsy scroll wheel, poor power and battery features...
Bottom line Unfortunately, it performs tracking tasks poorly, with a tendency to be slightly jerky and jump from point to point on the screen. Whether this is a problem with the radio frequency or because it uses optical tracking (all the other mice here use the...
60%
Computerpoweruser.com
Updated:
2011-09-27 15:18:28
The Ci60 is the only true optical mouse in our roundup (all the others are more correctly called laser mice), so you can still see a warm red glow from its underside during use. You also see it when it isn’t in use, because there’s no power switch...
60%
macworld.com
Updated:
2011-09-27 15:18:30
SummaryPros: Wireless; USB extension cable included; good software; inexpensive. Cons: Subpar tracking; clumsy scroll wheel; poor power and battery features. Processor Compatibility: Universal OS Compatibility: 10.2 (Jaguar), 10.3 (Panther), 10.4 (Tige...
Good Wireless; USB extension cable included; good software; inexpensive.
Bad Subpar tracking; clumsy scroll wheel; poor power and battery features.
Bottom line Kensington Ci60 Wireless Optical Mouse is acceptable for basic uses, but falls short of my overall expectations. The MouseWorks software is top-notch, and it has lots of programmable buttons that power users will like, but the subpar tracking and poor...
60%