location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce Pro WF-3720DWF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce Pro WF-3720DWF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF24402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946628936
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213096
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce Pro WF-3720DWF
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 2400 DPI
  • - Printing colours: Black, Cyan, Yellow, Magenta
  • - A4 33 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Near Field Communication (NFC)
  • - 8.6 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) mono
20 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Print speed (ISO/IEC 24734) black
20 ppm
Print speed (ISO/IEC 24734) colour
10 ppm
Duplex print speed (black, normal quality, A4/US Letter)
10 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
7 ppm
Duplex print speed (ISO/IEC 24734, A4) black
10 ppm
Duplex print speed (ISO/IEC 24734, A4) colour
7 ppm
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Scanner type *
Flatbed & ADF scanner
Scan to
Cloud
Scan speed (colour)
7 ppm
Scan speed (black)
7 ppm
Image formats supported
BMP, JPEG, TIFF, PNG
Document formats supported
PDF
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
100
Fax forwarding to
PC
Fax delayed sending
Yes
Error Correction Mode (ECM)
Yes
Features
Recommended duty cycle
200 - 800 pages per month
Maximum duty cycle *
20000 pages per month
Printing colours *
Black, Cyan, Yellow, Magenta
Page description languages
ESC/P-R
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
80 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Ports & interfaces
Direct printing *
Yes
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Supported network protocols (IPv4)
TCP
Supported network protocols (IPv6)
TCP
Management protocols
SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, SLP, WSD, LLTD, Ping
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint, Google Cloud Print
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.86 cm (2.7")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
15 W
Power consumption (ready)
6.4 W
Power consumption (sleep)
1.2 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 x64
Weight & dimensions
Width
425 mm
Depth
378 mm
Height
249 mm
Weight
8.6 kg
Packaging data
Package width
435 mm
Package depth
475 mm
Package height
315 mm
Package weight
10.6 kg
Quantity per pack
1 pc(s)
Packaging content
Cartridge(s) included
Yes
Cables included
AC
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84433100
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.04 m
Pallet gross weight
0 g
Products per pallet layer
2 pc(s)
Products per pallet
12 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.04 m
Pallet weight (UK)
0 g
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
24 pc(s)
Other features
Printing method
Epson PrecisionCore
Number of users
5 user(s)
Ink drop
3.8
Print head nozzles
800 nozzles black, 256 nozzles per colour
Supported network protocols
TCP/IPv4, TCP/IPv6
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-05-31 02:51:07
Uk has collected 10 expert reviews for Epson WorkForce Pro WF-3720DWF and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
gadgetspeak.com
Updated:
2017-06-08 03:54:07
As its title might indicate, the Epson WorkForce Pro has been designed for use in a small busy office environment rather than a more subdued home location. I have been looking at the WF-3720DWF model which combines print, scan, copy and fax facilities wit...
80%
expertreviews.co.uk
Updated:
2017-07-09 05:20:25
It’s not all good news, however. While the WF-3620DWF could make duplex scans, copies, faxes and prints, the WF-3720DWF doesn't have a duplex ADF – you can automatically print both sides, but not scan, copy or fax. Epson has also removed the SD card slot...
Good Great printing, scanning and copying quality, Excellent touchscreen controls, Wired and Wi-Fi networking...
Bad Ink costs, Scanning and photo printing is sluggish...
Bottom line Epson's latest all-in-one is a great all-rounder for the home office, but ink costs make it a tad expensive to run...
80%
betterbuys.com
Updated:
2017-05-31 02:51:07
The WorkForce Pro WF-3720 is a new entry to Epson's printer and MFP line aimed at small businesses. Like Epson's other newer devices, the WF-3720 uses Epson's inkjet technology, PrecisionCore. PrecsionCore uses a high-density print chip that can generate...
Good Low printing costs, flexible paper handling, mobile and cloud printing and scanning feature...
Bad Not intended for medium or large offices; warranty is only for one year (although an optional extended warranty plan is available for purchase)...
Bottom line With its affordable cost and strong features, the WorkForce Pro WF-3720 can be a good buy for small offices looking for a multifunctional device...
0%
computershopper.com
Updated:
2017-08-21 04:10:06
Epson's PrecisionCore-based WorkForce Pro printers have been around long enough now that it would be easy to take them for granted. But each update to the WorkForce Pro line reminds us just how fast and how well PrecisionCore printheads print, compared to...
Good Exceptional output quality, including accurate scans and copies, Full slate of mobile-connectivity options, Compact and light, USB thumb-drive support, PrecisionCore printhead fast at printing complex color documents...
Bad Only one paper-input source, ADF doesn't auto-duplex, High running costs...
Bottom line This entry-level business-centric AIO prints well and snappily for the price, but it could use an auto-duplexing ADF and lower-cost ink. Read More...
70%
topnewreview.com
Updated:
2018-04-28 16:24:44
This is still a multi-function printer/scanner (MFP) operated from a color touchscreen, but the design is cleaner and classier. It 's a shame the minimalism extends to the removal of the SD card slot, which was handy in the fairly unlikely event that you...
Good Great printing, scanning and copying quality, Excellent touchscreen controls, Wired and Wi-Fi networking...
Bad Ink costs, Scanning and photo printing is sluggish...
Bottom line This is an effective multifunction printer, and fast in the tasks where it matters most, but missing features and pricey inks might put you off...
60%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)