location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax U-CA 5 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax U-CA 5 digital foto 5.0 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXUCA5ZWA
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:34:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Digimax U-CA 5 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Lens system
Optical zoom *
3x
Digital zoom *
5x
Lens
5.8 mm
Focal length range
5.8 - 17.4 mm
Focusing
Focus adjustment *
Auto
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Fill-in, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
118.080 pixels
Ports & interfaces
I/O ports
USB 2.0
PictBridge *
Yes
Camera
Shooting modes *
Auto, Manual
Self-timer delay *
2 s
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
1 x Li-ion (SLB-1137)
Power requirements
4.2V, 750mA
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
130.6 g
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2000/ME/XP, Mac OS 9.0 ~ 10.3) Digimax Viewer, Digimax Reader, ArcSoft PhotoImpression
Other features
Minimum storage drive space
140 MB
Minimum RAM
32 MB
Minimum processor
MMX Pentium 233MHz
Effective sensor resolution
5 pixels
Dimensions (WxDxH)
102.2 x 54.7 x 29.6 mm
Interface
Mono, NTSC, PAL, DC 4.2V
Minimum system requirements
PC/Power Mac G3
Lens system
SHD
Camera shutter speed
1 ~ 1/2000 s
Focal length (35mm film equivalent)
35 - 105 mm
Photo mode
Still image, Continuous
Power source
1 x Li-ion/DC 4.2V 750mA (SAC-41)
Compatible operating systems
Windows 98/98SE/2000/ME/XP Power Mac G3 Mac O
Brand Image Product code Product Stock Price from
Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD
(show image)
DIGIMAXA40ZIL Digimax A40 digital foto 4.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels
(show image)
DIGIMAXA402ROO Camera Samsung Digimax A402 red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Camera Digimax A402 silver 1/2.5" 4.2 MP CCD 2048 x 1536 pixels Samsung Camera Digimax A402 silver 1/2.5" 4.2 MP CCD 2048 x 1536 pixels
(show image)
DIGIMAXA402ZILVER Camera Samsung Digimax A402 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD
(show image)
DIGIMAXA4 DIGIMAX A4 digital foto 4.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXUCA501WIT DIGIMAX U-CA 501 digital foto 5.0 white 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver
(show image)
DIGIMAX250 DIGIMAX250 Digital foto 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 4 digitla foto 4.0 power, silver 1/2.5" 4.2 MP CCD Samsung DIGIMAX U-CA 4 digitla foto 4.0 power, silver 1/2.5" 4.2 MP CCD
(show image)
DIGIMAXUCA4ZIL DIGIMAX U-CA 4 digitla foto 4.0 power, silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 505 silver 1/2.5" 5.2 MP CCD 2560 x 1920 pixels Samsung DIGIMAX U-CA 505 silver 1/2.5" 5.2 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXUCA505ZIL DIGIMAX U-CA 505 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX 301 digital foto 3.0 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver Samsung DIGIMAX 301 digital foto 3.0 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver
(show image)
DIGIMAX301 DIGIMAX 301 digital foto 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver
(show image)
DIGIMAXA400 DIGIMAX A400 4.0 0.00
(excl. VAT)
0 (incl. VAT)