location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax I50 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax I50 digital foto 5.0 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXI50ZWA
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Nov 2024 09:21:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Digimax I50 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Digital zoom: 5x
  • - Lithium-Ion (Li-Ion)
More>>>
Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Lens system
Digital zoom *
5x
Focal length range
6.6 - 19.8 mm
Focusing
Focus adjustment *
Auto
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Memory
Internal memory
48 MB
Compatible memory cards *
mmc, sd
Maximum memory card size
1 GB
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
230.000 pixels
Ports & interfaces
I/O ports
USB 2.0
Camera
Playback zoom (max)
1.0~ 10.1
Design
Product colour *
Black
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
3.7V SLB-0737
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
125 g
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2000/ME/XP, Mac OS 9.2 ~ 10.3) Digimax Master, Digimax Reader
Other features
Minimum storage drive space
200 MB
Minimum RAM
64 MB
Minimum processor
Pentium 700MHz
Camera CCD sensor
1/2.5
Effective sensor resolution
5 pixels
Dimensions (WxDxH)
92.3 x 60.2 x 17.7 mm
Interface
USB, Mono, NTSC, PAL
Minimum system requirements
Windows 98/98SE/2000/ME/XP PC Power Mac G3
Lens system
SHD
Built-in flash
Yes
Camera shutter speed
1 ~ 1/2000 s
Focal length (35mm film equivalent)
39 - 117 mm
Power source
DC 4.2V, 450mA/750mA (SAC-41)
Memory type
Flash
Compatible operating systems
Windows 98/98SE/2000/ME/XP Power Mac G3
Minimum system requirements for Macintosh
Mac OS 9.2 ~ 10.3, 64MB RAM, 110MB, CD-ROM, USB, DivX
Brand Image Product code Product Stock Price from
Samsung DIGIMAX-A7 digital foto 7.0 1/1.8" 7 MP CCD Silver Samsung DIGIMAX-A7 digital foto 7.0 1/1.8" 7 MP CCD Silver
(show image)
DIGIMAXA7 DIGIMAX-A7 digital foto 7.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD Samsung Digimax A40 digital foto 4.0 silver 1/2.5" 4 MP CCD
(show image)
DIGIMAXA40ZIL Digimax A40 digital foto 4.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD
(show image)
DIGIMAXA4 DIGIMAX A4 digital foto 4.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver
(show image)
DIGIMAX250 DIGIMAX250 Digital foto 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A6 digital foto 6.0 1/1.8" 6.2 MP CCD Silver Samsung DIGIMAX A6 digital foto 6.0 1/1.8" 6.2 MP CCD Silver
(show image)
DIGIMAXA6 DIGIMAX A6 digital foto 6.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver Samsung DIGIMAX A5 digital foto 5.0 1/1.8" 5.3 MP CCD 2592 x 1944 pixels Silver
(show image)
DIGIMAXA5 DIGIMAX A5 digital foto 5.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX 301 digital foto 3.0 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver Samsung DIGIMAX 301 digital foto 3.0 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver
(show image)
DIGIMAX301 DIGIMAX 301 digital foto 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver
(show image)
DIGIMAXA400 DIGIMAX A400 4.0 0.00
(excl. VAT)
0 (incl. VAT)