expertreviews.co.uk Updated: 2013-11-20 15:57:33
|
Mobile phones that can play music files have been around for at least three years, but most phones require a third-party application or have very primitive music and playlist support. Motorolas E1 is the first handset to come with a pre-installed v...
|
|
|
The first phone with iTunes onboard, but its no iPod With rumours of an iPod phone doing the rounds as long as we can remember, it was no surprise when the ROKR finally appeared. But the underwhelming response cant be blamed entirely on hype fatig...
|
|
iMobile.com.au Updated: 2013-11-20 15:57:34
|
Overview IntroductionWhen I say ?Apple?, what do you think of? The fruit? iPod? iBook? iTunes? It?s most probably one of the latter terms in this day and age. Apple have become a household name thanks to the iPod MP3 player. The company is becoming la...
|
|
T3.com Updated: 2013-11-20 15:57:34
|
What do you get if you cross an iPod with a phone? Weve been waiting excitedly to find out since first hearing about the iPhone, and now we have the answer in this Motorola handset. Unfortunately, the union of the first-class design teams at Motorol...

Plays music from iTunes music store...

Horribly slow music transfers, Sluggish menus, Rubbish headphones, 100-song limit...

After all the hype, this turned out to be very weak. Not the worst phone ever, but its not worthy of the Apple association either...
|
|
|
If you’ve picked up any technology journal in the last three years that features the word Convergence splashed across the cover, you know that the hunt is on for the do-it-all gadget – a device that makes and takes calls, surfs the web, manage...

Decent range; sound quality equal to an iPod; support for multiple playlists.

Dead-slow syncing; poky interface; artificial track limit; reversed stereo channels.

As should be apparent, I’m not wowed by the ROKR. It’s not a terrible phone or music player, but it’s not the kind of impressive first effort you expect from a product associated with Apple. With its slow syncing and response, artificial...
|
|
itreviews.com Updated: 2013-11-20 15:57:35
|
iTunes phone with PDA functions: Apple certainly knows how to do music players, and Motorola has had its moments with handsets. But can the two come together in a music playing handset that cuts the mustard? The two companies clearly think...
|
|
webuser.co.uk Updated: 2013-11-20 15:57:35
|
Does the first mobile phone with iTunes signal the end of traditional MP3 players?more...

Its difficult not to be disappointed with the ROKR, which promised so much but delivers relatively little. While the integration with iTunes is an attractive feature, the limited storage space and unavailability of over-the-air downloads makes it litt...
|
|
techradar.com Updated: 2013-11-20 15:57:35
|
After all the virtual drum-rolling beforehand, with internet speculation and mock-ups of what it might look like, the eventual unveiling of the iTunes phone turned out to be less of a sensation than some had expected. There was much shrugging of shou...

First iTunes-branded phone * Links effortlessly with iTunes * Good onboard sound quality...

Slow to copy tracks No over the air downloads from iTunes 100-track limit...

In the end, it doesnt quite live up to the considerable hype, but future iTunes phones could be worth waiting for...
|
|
|
Much of the apparent disappointment with the long-awaited Motorola ROKR E1 stems from the fact that many consumers were expecting a true iPod Phone. While we feel Motorola have produced a worthwhile standalone phone, this attempted fusion of mobile a...
|
|
|
Since its unveiling, the Rokr has been criticised for being a 107g slab of disappointment. A resprayed Motorola E398 with iTunes wasn’t exactly what the iPhone fantasists had in mind, and everyone (including Steve Jobs) found solace in the iPod Nano...

Speakers are loud enough for hotel room listening. Less chunky and more attractive in the flesh than you’d expect. Good commuting buddy. Twelve hours music-listening from the Li-Ion battery.

iTunes implementation is not done well. Chief annoyance is the 100-song cap (to prevent cannibalising iPod sales), closely followed by the USB 1.1 connection and sluggish movement between menus.

Somewhere inside the Rokr, a processor groans as you attempt an iPod-quick flick through the menus...
|
|
avecmobile.com Updated: 2013-11-20 15:57:32
|
Built-in iTunes music player software. - Download songs to the phone from your computers iTunes music library using the supplied USB cable. - Number of songs available on the phone limited to 100. The tunes are stored on the included TransFlash (mic...
|
|
|
SpecsRadio GSM 850/1800/1900 Weight 3.77 oz Size 4.25 × 1.81 × 0.80 Memory 5MB built-in plus included 512 microSD card Screen 176 × 220 pixel 262K color screen Data GPRS Camera VGA with LED flash Sync Bluetooth, USB Music iTunes mobile Construction/Des...
|
|
|
Since its unveiling, the Rokr has been criticised for being a 107g slab of disappointment. A resprayed Motorola E398 with iTunes wasn’t exactly what the iPhone fantasists had in mind, and everyone (including Steve Jobs) found solace in the iPod Nano...

Speakers are loud enough for hotel room listening. Less chunky and more attractive in the flesh than you’d expect. Good commuting buddy. Twelve hours music-listening from the Li-Ion battery.

iTunes implementation is not done well. Chief annoyance is the 100-song cap (to prevent cannibalising iPod sales), closely followed by the USB 1.1 connection and sluggish movement between menus.

Somewhere inside the Rokr, a processor groans as you attempt an iPod-quick flick through the menus...
|
|
Laptopmag.com Updated: 2013-11-20 15:57:33
|
DESIGN The ROKR definitely isnt a product of Apples design team. The candy bar style body is a bit clunky and doesnt incorporate the familiar iPod Click Wheel. Instead, the phone is navigated through a five-way joystick that can be programmed to jum...
|
|
tech-faq.com Updated: 2013-11-20 15:57:33
|
The cell phone industry is highly competitive and global communications companies are always looking for new and innovative ways to make their technology stand out form the others. Cell phones are no long just wireless communication tools. Todays ge...
|
|
smartphonetoday.com Updated: 2013-11-20 15:57:33
|
now, with the negative reviews mostly over, the analysis stories are starting to appear, trying to understand how a phone this misguided came to be in the first place. The ROKRs story is a sad one. Perhaps never before have so many techie hopes been c...
|
|
v3.co.uk Updated: 2013-11-20 15:57:34
|
A mobile phone that thinks it?s an iPod...
|
|
|
Motorola ROKR E1 seems to be a new and quite progressive mobile. Well, it is not really new, as it has origin in the older E398 model, but it does brings a sure novelty: a direct cooperation with the iTunes program as well as with one of the world?s bigge...
|
|
LordPercy.com Updated: 2013-11-20 15:57:35
|
Rokr E1 iTunes Phone Motorola have launched the Rokr E1 the first fruit from its partnership with Apple. But is this a sweet cocktail or is there a whiff of something rotten about the first iTunes phone?...
|
|
macnews.com Updated: 2013-11-20 15:57:35
|
The reviews certainly have not been stellar for the ROKR E1, but I walked into a Cingular store recently and played around with one. I’ve been contemplating a new phone now for about three years. I just loved my five-year old Nokia; it’s a gre...
|
|
mobileburn.com Updated: 2013-11-20 15:57:36
|
Back on the 7th of September Motorola and Apple jointly introduced the new Motorola ROKR E1 - the worlds first phone with iTunes support built-in. Based on the rock-solid E398, the E1 has a lot to offer.
|
|
|
I?m not wowed by the ROKR. It?s not a terrible phone or music player, but it?s not the kind of impressive first effort you expect from a product associated with Apple. With its slow syncing and response, artificial 100 track limit, audio glitches (reve...
|
|
|
Pundits claim that standalone digital music players are destined to be replaced by music-ready mobile phones. If they’re correct - and we’re not convinced that they are - Motorola’s ROKR E1 Mobile Phone ($349.99) will not be the vanguard...
|
|
|
"Its not an iPod. Its a ROKR." Thats what Motorolas tech support line told us when we started complaining that the first iTunes phone doesnt live up to the iHype. The Motorola ROKR E1 is the first phone with iTunes, able to sync music easily wit...

First phone with iTunes. Good call quality.

Extremely slow music transfer. Somewhat clunky software. No other cutting-edge features.

Although the first iTunes phone connects easily with PCs and Macs, the sad truth is that music transfers and the phones interface both feel clumsy...
|
|