location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z0B12AT graphics card NVIDIA Quadro P6000 24 GB GDDR5X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z0B12AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z0B12AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781575634 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 20:30:29
The date of the most recent change of this product data-sheet in Icecat.
QuickSpecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z0B12AT graphics card NVIDIA Quadro P6000 24 GB GDDR5X
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA Quadro P6000 24 GB GDDR5X
  • - 7680 x 4320 pixels 384 bit PCI Express x16 3.0
  • - DisplayPorts quantity: 4
  • - DVI-D ports quantity: 1
  • - DirectX version: 12.0 OpenGL version: 4.5
  • - 250 W
More>>>
Processor
CUDA *
Yes
CUDA cores
3840
Graphics processor family *
NVIDIA
Graphics processor *
Quadro P6000
Maximum resolution *
7680 x 4320 pixels
Maximum displays per videocard
4
Memory
Discrete graphics card memory *
24 GB
Graphics card memory type *
GDDR5X
Memory bus *
384 bit
Memory bandwidth (max)
432 GB/s
Ports & interfaces
Interface type *
PCI Express x16 3.0
DVI-D ports quantity *
1
DisplayPorts quantity *
4
DisplayPort version
1.4
Performance
TV tuner integrated *
No
DirectX version *
12.0
Performance
Shader model version *
5.1
OpenGL version *
4.5
HDCP
Yes
Dual Link DVI *
Yes
Design
Cooling type *
Active
Number of slots
2
Power
Power consumption (typical) *
250 W
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Linux operating systems supported
Yes
Weight & dimensions
Weight
1.03 kg
Length
266.7 mm
Height
110.9 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Compatible products
Z440, Z640, Z840, Z4 G4, Z6 G4, Z8 G4
Country Distributor
United States 1 distributor(s)