location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK P1510 PM753 512MB 60GB AZB 22.6 cm (8.9") 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LifeBook P1510 PM753 512MB 60GB AZB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:BEL-203110-001
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72671
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK P1510 PM753 512MB 60GB AZB 22.6 cm (8.9") 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 22.6 cm (8.9")
  • - 1.2 GHz
  • - 60 GB
  • - Lithium-Ion (Li-Ion) 4 h
More>>>
Display
Display diagonal *
22.6 cm (8.9")
Processor
Processor frequency *
1.2 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.5 GB
Storage
Internal storage capacity *
60 GB
Graphics
Maximum graphics card memory
128 MB
Audio
Built-in microphone
Yes
Ports & interfaces
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
SmartCard slot
Yes
Headphone out
Yes
DC-in jack
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max)
4 h
Weight & dimensions
Weight
1 kg
Other features
Modem speed
56 Kbit/s
Internal modem
Yes
I/O ports
1 x docking / port Replicator
Dimensions (WxDxH)
232 x 167 x 37 mm
Networking features
Ethernet/Fast Ethernet/IEEE 802.11a/IEEE 802.11b/IEEE 802.11g/Bluetooth
Infrared data port
No
Modem (RJ-11) ports
1
TV-in port
No
DVI port
No
CardBus PCMCIA slot type
Type II
CardBus PCMCIA slots quantity
1
VGA (D-Sub) ports quantity
1
Docking connector
No
TV-out
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 10:41:24
Uk has collected 10 expert reviews for Fujitsu LIFEBOOK P1510 PM753 512MB 60GB AZB 22.6 cm (8.9") 0.5 GB and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2011-09-26 10:41:24
The Fujitsu Siemens Lifebook P1510 is more a sub-notebook system and weighing 1kg, its light enough to carry without it being a hindrance. FSC has managed to get the P Series to this size through the use of an 8.9-inch digitised screen. It looks small...
Good Light and eminently portable...
Bad Keyboard size, Screen size...
Bottom line The Fujitsu Siemens Lifebook P1510 is more a sub-notebook system and weighing 1kg, its light enough to carry without it being a hindrance. FSC has managed to get the P Series to this size through the use of an 8.9-inch digitised screen. It looks small...
70%
goodgearguide.com.au
Updated:
2011-11-04 14:58:44
The Fujitsu Pinion is a lightweight tablet weighing a slight 1kg. With a footprint of 21x15x3cm, it is extremely portable, although it does look a little bit chunky. The screen can swivel 180 degrees and be used as a tablet in a vertical or horizontal...
Good Really small...
Bad Expensive The Final Word An ultralight tablet PC that is a little weak on character recognition, and too high on price.
Bottom line An ultralight tablet PC that is a little weak on character recognition, and too high on price.
60%
stuff.tv
Updated:
2014-11-06 09:27:34
One of the smallest tablets around, the P1510 is so tiny it’ll fit into your pocket – if you went to the MC Hammer School of Trousers. A 180-degree rotating touch sensitive screen handles portrait and landscape viewing.It has the 1.2GHz Intel...
Good Light as a feather and dinky with it. Versatile tablet.
Bad Lacks pace and power. DVD drive is naff.
Bottom line The Fujitsu Siemens Lifebook P1510 looks rather stylish but, like so many bimbos, it’s a luxury buy that lacks pace and power...
60%
about.com
Updated:
2011-09-26 10:41:24
Fujitsu P1510D NotebookInitial impressions of mobile gear don’t always live up to actual performance with mobile gear – you don’t have to worry about that with the Fujitsu P1510D Notebook. The compact size and light weight make it an ide...
Good Very lightweight, Convenience of pen input.
Bad Small keyboard may take some adjusting to get used to.
Bottom line Mobile gear that is fuss free and easy to operate is essential for mobile professionals to stay productive and work efficiently – no matter where in the world they happen to be. The Fujitsu P1510D Notebook is a compact and lightweight alternative to...
90%
tech2.com
Updated:
2011-09-26 10:41:24
There has been a remarkable growth in portable mobile computing in the last few years—with powerful processors trickling down to ultra-portables and offering an interesting combination of excellent battery life and good processing power. Capitalized...
70%
stuff.tv
Updated:
2011-09-26 10:41:24
One of the smallest tablets around, the P1510 is so tiny it’ll fit into your pocket – if you went to the MC Hammer School of Trousers. A 180-degree rotating touch sensitive screen handles portrait and landscape viewing.It has the 1.2GHz Intel...
Good Light as a feather and dinky with it. Versatile tablet.
Bad Lacks pace and power. DVD drive is naff.
Bottom line The Fujitsu Siemens Lifebook P1510 looks rather stylish but, like so many bimbos, it’s a luxury buy that lacks pace and power...
60%
mobiletechreview.com
Updated:
2011-09-26 10:41:24
When do you pay more to get less for your money? Notebook computers. Subnotebooks and ultralights are hot commodities for those always on the go and the Fujitsu P1510D makes most subnotebooks look like mammoths. The P1510D and the Toshiba Libretto are...
80%
gadgetspeak.com
Updated:
2011-09-26 10:41:24
This Fujitsu Siemens unit is truly two items in one case, it is a rather nice small but powerful notebook computer and also probably the best Tablet PC I have used.
92%
v3.co.uk
Updated:
2011-09-26 10:41:24
A smart, well-designed and impressive tablet...
80%