location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX3000S Laser 3600 x 1200 DPI 29 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX3000S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
966088 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio GX3000S Laser 3600 x 1200 DPI 29 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Colour printing
  • - 3600 x 1200 DPI
  • - 29 ppm
  • - Colour copying Colour scanning
  • - Internal memory: 32 MB
  • - 20.5 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
8 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 1200 DPI
Copy speed (black, normal quality, A4)
29 cpm
Copy speed (colour, normal quality, A4)
29 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Paper tray media types *
Envelopes, Glossy paper, Plain paper, Recycled paper
Non-ISO print media sizes
Executive, Folio, Legal, Letter
Envelopes sizes
C5, C6, DL
Multi-Purpose Tray media weight
60 - 255 g/m²
Media weight (tray 1)
60 - 163 g/m2
Network
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
32 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
65 W
Power consumption (PowerSave)
10.8 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
20.5 kg
Other features
Standard input trays
250
Dimensions (WxDxH)
436 x 490.5 x 366 mm
Power requirements
220 - 240 V, 50/60 Hz
Duplex supported media size
60 - 163 g/m2
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP/Server 2003/Vista Mac OS 10.3.3+
MAC address table
100 entries
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 17:33:56
Uk has collected 13 expert reviews for Ricoh Aficio GX3000S Laser 3600 x 1200 DPI 29 ppm and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
58%
Source Review comments Score
itreviews.com
Updated:
2015-06-26 17:33:55
Although at first sight this business gel printer appears inexpensive, quite a few near-essentials are missing. Without a multipurpose tray or Ethernet port, its business applications may be limited. Its also not that cheap to run and, while quick in...
0%
theregister.co.uk
Updated:
2015-06-26 17:33:55
The main problem with shoehorning inkjet printers and all-in-ones into the office environment is the time it takes for the ink to dry. Faster drying ink means higher print speeds, so Ricoh’s Gelsprinter technology that utilises gel-based inks, is desig...
Bottom line The Aficio GX 3000S has the feeling of a work in progress. Some basic facilities, such as a front-panel USB socket, a multipurpose tray and a network adapter are either unavailable or options. Although it has a duplexer and prints quickly, print quali...
65%
itpro.co.uk
Updated:
2015-06-26 17:33:55
A big, colour multifunction machine using Ricoh’s gel ink technology. It’s a solid and reliable device for printing, scanning and copying and has a low TCO, but doesn’t fax and has only USB connection. Print quality, particularly black text on plain pa...
67%
trustedreviews.com
Updated:
2015-06-26 17:33:55
Ricoh uses its Gelsprinter technology to produce printers with much of the colour gamut of regular inkjets, but with a speed approaching that of colour lasers. We've looked at the company's standalone Aficio GX2500 print before, but the GX3000s is a full...
70%
pcauthority.com.au
Updated:
2015-06-26 17:33:55
An interesting new technology, but cheap running costs are let down by poor quality.
67%
techradar.com
Updated:
2015-06-26 17:33:55
The time has come for more choice in life than lasers and inkjets for colour printing. Obligingly, Ricoh has just launched some new competition, in the semi-liquid consistency of gel printing. Using cartridges broadly similar to those of inkjet printer...
Good Novel concept, Easier to maintain...
Bad Average print quality, Expensive to run, Bulky...
Bottom line The time has come for more choice in life than lasers and inkjets for colour printing. Obligingly, Ricoh has just launched some new competition, in the semi-liquid consistency of gel printing. Using cartridges broadly similar to those of inkjet printer...
40%
goodgearguide.com.au
Updated:
2015-06-26 17:33:55
Major technology changes in the printers market are rare. In fact, in over a decade, we cant think of another printer that honestly claimed to be touting brand new technology. The new gel-based technology used in Ricohs trio of Aficio printers probab...
Good New gel technology, convenient front-loading mechanism consumables, full duplexing as standard...
Bad Expensive, text printing isnt up to scratch The Final Word The Aficio GX3000 is a photo printer posing as a business model. Office users would be well advised to set their sights on a laser printer instead.
Bottom line The Aficio GX3000 is a photo printer posing as a business model. Office users would be well advised to set their sights on a laser printer instead.
60%
alphr.com
Updated:
2015-06-26 17:33:55
An interesting new technology, but cheap running costs are let down by poor quality. Its been a while since there was any real innovation in the printer market - resolutions have risen steadily and the droplet size produced by print heads has dropped...
67%
pcadvisor.co.uk
Updated:
2015-06-26 17:33:55
The new gel-based technology used in the Ricoh Aficio GX3000 probably wont revolutionise the printing market, but it merits closer examination. For a start, the much-vaunted speed boost appears to be there. Major technology changes in the printers...
Bottom line The Ricoh Aficio GX3000 is a photo printer posing as a business model – its aimed at the wrong market. Office users would be well advised to set their sights on a laser printer instead – these have far more reliable paper feed mechanisms, and...
60%
expertreviews.co.uk
Updated:
2015-06-26 17:33:55
Ricohs Aficio GX3000 is a heavy-duty colour inkjet, designed for office and home office use. It has a built-in duplexer for automatic double-sided printing. Rather than printing with a dye- or pigment-based ink, the GX3000 uses liquid gel, which Ri...
40%
thestar.com.my
Updated:
2016-12-29 03:17:29
Water-resistant prints By CHONG JINN XIUNG The GX3000 may look like an ordinary office printer on the outside, measuring 416 x 491 x 263mm in size and weighing 14kg. The printer is not as big as a regular office printer but it is larger than most cons...
0%
Brand Image Product code Product Stock Price from
Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm Ricoh Aficio GX 3000SF Laser 3600 x 1200 DPI 29 ppm
(show image)
965937 GX 3000SF 0.00
(excl. VAT)
0 (incl. VAT)