location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Maintenance box

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance box
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T671400 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946629544 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 361639
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2022 10:46:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Maintenance box
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Waste toner container
  • - Device compatibility: Inkjet printer
  • - Brand compatibility: Epson
  • - Black
  • - Country of origin: Indonesia
  • - Quantity per pack: 1
More>>>
Features
Type *
Waste toner container
Device compatibility *
Inkjet printer
Brand compatibility *
Epson
Compatibility *
- WorkForce Pro WF-C869RDTWFC - WorkForce Pro WF-C869RDTWF - WorkForce Pro WF-C869RD3TWFC - WorkForce Pro WF-C8690DWF - WorkForce Pro WF-C8690DTWFC - WorkForce Pro WF-C8690DTWF - WorkForce Pro WF-C8690D3TWFC - WorkForce Pro WF-C8610DWF - WorkForce Pro WF-C8190DW - WorkForce Pro WF-C8190DTWC - WorkForce Pro WF-C8190DTW - WorkForce Pro WF-C8190D3TWC
Product colour
Black
Country of origin
Indonesia
Packaging data
Quantity per pack *
1 pc(s)
Package width
105 mm
Package depth
150 mm
Package height
95 mm
Packaging data
Package weight
311 g
Technical details
Master (outer) case GTIN (EAN/UPC)
8715946629513
Logistics data
Products per pallet
600 pc(s)
Master (outer) case gross weight
16 kg
Master (outer) case length
760 mm
Master (outer) case width
525 mm
Master (outer) case height
215 mm
Pallet gross weight
0 g
Products per master (outer) case
50 pc(s)
Products per pallet (UK)
600 pc(s)
Pallet weight (UK)
0 g
Harmonized System (HS) code
84439990
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 1 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
México 1 distributor(s)
España 2 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)
Deutschland 2 distributor(s)