location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington PocketMouse Pro Wireless mouse RF Wireless Optical 800 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PocketMouse Pro Wireless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
72117
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:03:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kensington PocketMouse Pro Wireless mouse RF Wireless Optical 800 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Optical 800 DPI
  • - RF Wireless 1 m
  • - Buttons quantity: 2
More>>>
Mouse
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
800 DPI
Scroll
Yes
Buttons quantity *
2
Ergonomics
Wireless range
1 m
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Weight
200 g
Other features
Compatibility
PC, Macintosh
Compatible operating systems
Apple MacOS 8.2, Apple MacOS 9, Microsoft Windows 98/ME, Microsoft Windows 2000 / XP
Mouse dimensions (WxDxH)
60 x 111 x 38 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 08:00:50
Uk has collected 1 expert review for Kensington PocketMouse Pro Wireless mouse RF Wireless Optical 800 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwarecentral.com
Updated:
2019-12-02 08:00:50
Mechanical rolling balls, besides requiring frequent cleaning and de-crudding even in tidy offices, dont always work well on airline tray tables or other places a full-sized desk and mouse pad arent available. And packing a mouse in your briefcase is...
0%