location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Network MediaPlayer - 35 160GB Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network MediaPlayer - 35 160GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26728
Category:
Media players unite your network with your home entertainment center, allowing you to share, access, and enjoy your digital media, whether it's music, videos, or photos, in the comfort of your living room. Some media players even have a built-in hard disk, so you can store your favourite movies or music and enjoy them without having your computer on.
Digital Media Players Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
Silver
Video compression formats
AVI, DAT, MPEG, VOB
Audio formats supported
MP3, OGG, WAV, WMA
Storage
HDD speed
7200 RPM
HDD capacity
160 GB
HDD size
3.5"
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Component video (YPbPr/YCbCr) out *
1
Composite video out *
1
S-Video outputs quantity
1
Digital audio optical out *
1
Digital audio coaxial out *
1
Interface
USB2.0
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Networking features
10/100 Mbps LAN (RJ-45)
Power
Power requirements
5V 1.5A /12V 1.5A
Weight & dimensions
Width
57 mm
Depth
150 mm
Height
185 mm
Weight
1 kg
Package dimensions (WxDxH)
230 x 330 x 100 mm
Packaging content
Remote control included
Yes
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 44 °C
Operating relative humidity (H-H)
10 - 50%
Other features
Compatible operating systems
Windows 98/SE/ME/2000/XP Mac OS 10
Mean time between failures (MTBF)
50000 h
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-10-30 01:30:12
Uk has collected 2 expert reviews for Freecom Network MediaPlayer - 35 160GB Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
v3.co.uk
Updated:
2016-12-29 17:45:14
We’ve seen a fair few products recently that stream media files from PC to TV or hi-fi, but very few have performed particularly well. Freecom’s Network Media Player is one such device, and one that offers a range of ways to connect. The unit...
80%
Brand Image Product code Product Stock Price from
Freecom Network MediaPlayer - 35 80Gb Silver Freecom Network MediaPlayer - 35 80Gb Silver
(show image)
26665 Network MediaPlayer - 35 80Gb 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer -35 320GB Silver Freecom Network MediaPlayer -35 320GB Silver
(show image)
26730 Network MediaPlayer -35 320GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Network MediaPlayer -35 250GB Silver Freecom Network MediaPlayer -35 250GB Silver
(show image)
26729 Network MediaPlayer -35 250GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 400 GB silver Freecom MediaPlayer-3 400 GB silver
(show image)
25202 MediaPlayer-3 400 GB silver 0.00
(excl. VAT)
0 (incl. VAT)
Freecom MediaPlayer-3 400 GB black Freecom MediaPlayer-3 400 GB black
(show image)
25201 MediaPlayer-3 400 GB black 0.00
(excl. VAT)
0 (incl. VAT)