location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA G1500 photo printer Inkjet A4 (210 x 297 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0629C006
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:00:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA G1500 photo printer Inkjet A4 (210 x 297 mm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office A4 (210 x 297 mm)
  • - Inkjet
  • - Printing colours: Cyan, Magenta, Pigment black, Yellow
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Print speed (10x15 cm)
60 s
Print speed (black, draft quality, A4/US Letter)
8 ppm
Print speed (colour, draft quality, A4/US Letter)
4 ppm
Features
Market positioning *
Home & office
Product colour *
Black
Number of print cartridges
2
Printing colours
Cyan, Magenta, Pigment black, Yellow
Built-in display
No
Input & output capacity
Paper input type
Cassette
Maximum input capacity
100 sheets
Paper handling
Maximum print size *
A4 (210 x 297 mm)
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Printing sizes
10 x 15, 13 x 18, 20 x 25
Borderless printing media sizes
Legal, Letter
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Bluetooth *
No
Performance
Sound pressure level (printing)
46.5 dB
Power
Power source *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Minimum RAM
1500 MB
Minimum storage drive space
3100 MB
Minimum system requirements
1024 x 768 Internet Explorer 8 Safari 5
Weight & dimensions
Weight
4.3 kg
Logistics data
Harmonized System (HS) code
84433210