location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L9310CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L9310CDW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L9310CDW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766774253 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 487053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:06:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brother HL-L9310CDW user manual (5.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Brother HL-L9310CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour
  • - 2400 x 600 DPI
  • - A4 31 ppm
  • - Duplex printing Direct printing
  • - USB port Wi-Fi Ethernet LAN Near Field Communication (NFC)
  • - LCD Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total number of input trays: 1 Total input capacity: 300 sheets Total output capacity: 150 sheets
  • - Internal memory: 1024 MB Built-in processor 800 MHz
More>>>
Printing
Duplex printing mode
Auto/Manual
Print speed (colour, normal quality, A4/US Letter)
31 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
31 ppm
Duplex print speed (black, normal quality, A4/US Letter)
14 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
14 ppm
Warm-up time
29 s
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Watermark printing
Yes
N-up printing
2, 4, 9, 16, 25
Booklet printing function
Yes
Features
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Page description languages *
BR-Script 3, PCL 6, PDF 1.7, XPS
Linear (1D) barcodes supported
Codabar, Code 128A, Code 128B, Code 128C, Code 39, Code 93, Facing Identification Mark, GS1 DataBar, ISBN, Interleaved 2 of 5, MSI, POSTNET, UPC-A, UPC-E
Country of origin
China
Replacement cartridges
TN-910BK TN-910C TN-910M TN-910Y
Input & output capacity
Total number of input trays *
1
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Paper tray 1 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
2380 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Letterhead, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Glossy paper, Letterhead, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
10
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Paper tray media weight (imperial)
7.26 - 12.7 kg (16 - 28 lbs)
Multi-Purpose Tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Ports & interfaces
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
3
USB connector
USB Type-A
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Network
Security algorithms
64-bit WEP, 128-bit WEP, 802.1x RADIUS, AES, EAP-FAST, EAP-TLS, EAP-TTLS, IPSec, LEAP, PEAP, SMTP-AUTH, SNMPv3, SSL/TLS, TKIP, WPA-PSK, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(AutoIP), WINS/NetBIOS name resolution, DNS Resolver, mDNS, LLMNR responder, LPR/ LPD, Custom Raw Port/Port9100, IPP/IPPS, FTP Server, TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/v3, ICMP, Web Services (Print), CIFS client, SNTP client, LDAP
Supported network protocols (IPv6)
NDP, RA, DNS resolver, mDNS, LLMNR responder,LPR/LPD, Custom Raw Port/ Port9100, IPP/IPPS, FTP Server,TELNET Server, HTTP/HTTPS server, TFTP client and server, SMTP Client, SNMPv1/v2c/v3, ICMPv6, Web Services (Print), CIFS Client, SNTP Client, LDAP
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
1024 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
49 dB
Sound pressure level (quiet mode)
44 dB
Sound power level (printing)
65.5 dB
Sound power level (standby)
60 dB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
6.86 cm (2.7")
Control type
Touch
Power
Power consumption (printing) *
580 W
Power consumption (ready)
70 W
Energy Star Typical Electricity Consumption (TEC)
1.8 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, ENERGY STAR, Nordic Swan Ecolabel
Weight & dimensions
Width
605 mm
Depth
575 mm
Height
645 mm
Weight
23 kg
Packaging data
Package width
642 mm
Package depth
603 mm
Package height
578 mm
Package weight
27 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6500 pages
Logistics data
Pallet gross height
18.6 cm
Pallet gross weight
178.8 kg
Master (outer) cases per pallet
6 pc(s)
Layers per pallet
3 pc(s)
Products per pallet
6 pc(s)
Technical details
Master (outer) cases per pallet layer
2 pc(s)
Pallet type
800 x 1200 mm
Other features
Authentication method
LDAP, ActiveDirectory, RADIUS
Dimensions (W x D x H) (imperial)
442 x 485.1 x 312.4 mm (17.4 x 19.1 x 12.3")
Online services supported
Dropbox, Google Drive
Source Testseek summary Average rating
Reviews
Updated:
2018-04-12 03:07:02
Uk has collected 3 expert reviews for Brother HL-L9310CDW laser printer Colour 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itpro.co.uk
Updated:
2018-04-12 03:07:00
Sign up for our daily newsletterBrother's flagship HL-L9310CDW A4 laser has all the connection options you could possibly want, making it a great choice for businesses that don't want to worry about future upgrades. It can't run them simultaneously, but...
Good Excellent set of connectivity options, Great value, Highquality output...
Bad Some printing tasks require GDI driver to achieve maximum speeds...
Bottom line Brother's expandable HL-L9310CDW combines plenty of standard connection choices with easily managed access and print security features. It's well suited to busy SMBs as it delivers reasonable running costs, good output quality and decent mobile printin...
80%
betterbuys.com
Updated:
2018-04-17 02:35:15
The Brother HL-L9310CDW color laser printer is one of the devices of the Brother Workhorse Series, which provides robust printers for medium-sized workgroups with high-volume printing needs. It prints at up to 33 ppm in both color and black, and is the si...
Good Flexible paper-handling, super-high and ultra-high toner cartridges that contribute to low cost of ownership, mobile and cloud printing...
Bad It doesn't support 11" x 17"-sized paper...
0%
Country Distributor
Nederland 6 distributor(s)
United Kingdom 10 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
México 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 6 distributor(s)
Belgium 3 distributor(s)
Polska 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Portugal 1 distributor(s)