location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iR iR2016 Copier Digital copier 16 cpm A3 (297 x 420 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR2016 Copier
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0407B001
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Copying
Copy speed (black, normal quality, A4)
16 cpm
Maximum copy speed *
16 cpm
Magnification
Zoom: 50-200%; Fixed: 50%, 70%, 100%, 141%, 200%
Colour
Colour *
No
Media formats
Custom media sizes
297 x 432mm
Standard media sizes
A3, A4, A5, A5R, Envelopes
Maximum print size *
A3 (297 x 420 mm)
Scanning
Hardware scan resolution
1200 x 1200 DPI
Maximum scan size
297 x 420 mm
Print quality
Greyscale levels
256
Printing
Warm-up time
13 s
Time to first page (black, normal)
7.9 s
Print speed (black, normal quality, A4/US Letter)
16 ppm
Print technology
Print technology *
Laser
Ports & interfaces
I/O ports
1x USB 1x Power
Standard interfaces *
USB
Processor
Built-in processor
192MHz
Memory
Internal memory *
128 MB
Power
Power requirements
220 - 240V; 50/60 Hz
Power consumption (typical)
1600 W
Weight & dimensions
Weight
39.6 kg
Other features
Dimensions (WxDxH)
622 x 633.4 x 580.5 mm
Input & output capacity
Standard input capacity
250 sheets
Media weight
Recommended media weight
Cassette: 64 - 90; Stack Bypass: 64 - 128; Duplex: 64 - 90
Technical details
Type *
Digital copier
Brand Image Product code Product Stock Price from
Canon iR iR2016J Copier A3 (297 x 420 mm) Canon iR iR2016J Copier A3 (297 x 420 mm)
(show image)
0406B006 iR2016J Copier 0.00
(excl. VAT)
0 (incl. VAT)
Canon iR iR2016J Copier A3 (297 x 420 mm) Canon iR iR2016J Copier A3 (297 x 420 mm)
(show image)
0406B002-ADF iR2016J Copier 0.00
(excl. VAT)
0 (incl. VAT)
Canon iR iR2016J Copier A3 (297 x 420 mm) Canon iR iR2016J Copier A3 (297 x 420 mm)
(show image)
0406B002 iR2016J Copier 0.00
(excl. VAT)
0 (incl. VAT)
Canon iR iR2020 Copier Digital copier 20 cpm A3 (297 x 420 mm) Canon iR iR2020 Copier Digital copier 20 cpm A3 (297 x 420 mm)
(show image)
0411B001 iR2020 Copier 0.00
(excl. VAT)
0 (incl. VAT)