location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PHOTO PAPER PP101 printing paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PHOTO PAPER PP101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7980A010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999174259
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Features
Media weight *
270g/m2
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Other features
Media sheets per package
20 sheets
Media size (1 slide)
100 x 150 mm
Brand Image Product code Product Stock Price from
Canon INKJETPAPIER PP101 A4 +10X15CM printing paper Canon INKJETPAPIER PP101 A4 +10X15CM printing paper
(show image)
13CANPP101PR INKJETPAPIER CANON PP101 A4 +10X15CM 0.00
(excl. VAT)
0 (incl. VAT)
Canon K 2XPhoto PP-101 glossy plus 10x15cm printing paper Canon K 2XPhoto PP-101 glossy plus 10x15cm printing paper
(show image)
7980A010/KIT K 2XPhoto PP-101 glossy plus 10x15cm 0.00
(excl. VAT)
0 (incl. VAT)
Canon PP101A4 PHOTO PAPER GLOSSY printing paper Canon PP101A4 PHOTO PAPER GLOSSY printing paper
(show image)
7980A029 PP101A4 PHOTO PAPER GLOSSY 0.00
(excl. VAT)
0 (incl. VAT)
Canon PP101PHOTO PAPER PLUS GLOSSY printing paper Canon PP101PHOTO PAPER PLUS GLOSSY printing paper
(show image)
7980A008 PP101PHOTO PAPER PLUS GLOSSY 0.00
(excl. VAT)
0 (incl. VAT)